EN
  • EN
  • DE

MP34DT04TR-M

Part No MP34DT04TR-M
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case LGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 719547-MP34DT04TR-M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP34DT04TR-M CAD Model

Description

The MP34DT04TR-M is a high-performance, ultra-compact, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics, a global semiconductor leader. This cutting-edge product is designed to cater to the demanding requirements of modern acoustic applications, making it an ideal choice for a wide range of consumer electronic devices.

Key Features

  • Top-Port Design: The MP34DT04TR-M features a top-port design, making it easily integrable into devices where sound capture is required from the top surface, such as mobile phones, tablets, and laptops.
  • High Signal-to-Noise Ratio (SNR): With an SNR of 64 dB, this microphone ensures clear audio capture, which is essential for high-quality voice recognition and audio recording applications.
  • Extended Frequency Response: The microphone offers an extended frequency response from 20 Hz to 20 kHz, covering the full audible spectrum to capture a wide range of sounds with precision.
  • Omnidirectional Sensitivity: It captures sound equally from all directions, providing consistent audio input regardless of the sound source’s orientation.
  • Digital Output: The microphone's digital I2S interface provides a direct, high-speed digital output, reducing the need for external ADC conversion and simplifying integration into digital systems.
  • Low Power Consumption: Designed for efficiency, the MP34DT04TR-M is optimized for low power consumption, making it suitable for battery-powered devices where energy conservation is critical.
  • Advanced MEMS Technology: Utilizing STMicroelectronics' advanced MEMS technology, the microphone ensures robust performance and reliability, even in challenging environmental conditions.
  • Compact Footprint: The tiny footprint of just 3.76 x 2.95 x 1.1 mm allows for integration into space-constrained designs without compromising performance.

Applications

The MP34DT04TR-M is highly versatile and can be used across various applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Portable PCs
  • Smart Speakers and Home Assistants
  • Wearable Devices
  • Bluetooth Headsets
  • Audio and Voice Recording Systems

With its superior acoustic performance, compact size, and digital output, the MP34DT04TR-M from STMicroelectronics represents a top-of-the-line solution for designers looking to incorporate high-quality audio capture into their next-generation electronic products.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9704 $59.1120
75+ $1.6170 $121.2750
115+ $1.5662 $180.1130
155+ $1.5154 $234.8870
200+ $1.4645 $292.9000
265+ $1.3132 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess