EN
  • EN
  • DE

N25Q064A13ES

Part No N25Q064A13ES
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1213+/131
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 747866-N25Q064A13ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N25Q064A13ES CAD Model

Description

STMicroelectronics N25Q064A13ES Overview

The N25Q064A13ES is a high-performance 64Mb serial Flash memory device designed by STMicroelectronics. It is part of the company's well-regarded N25Q series, which is known for its robust performance and reliability. This particular model is engineered to cater to the complex storage requirements of modern electronic applications, including but not limited to mobile devices, digital cameras, and various other consumer electronics.

With a memory density of 64 megabits, the N25Q064A13ES provides ample space for firmware storage, boot code, and other critical data. It utilizes a 3V power supply voltage, which makes it compatible with a variety of low-power applications. The device operates on a flexible SPI (Serial Peripheral Interface) bus, which allows for easy integration into existing designs and supports both standard and dual SPI operations for enhanced throughput and efficiency.

One of the standout features of the N25Q064A13ES is its fast read capabilities, with a 108 MHz clock rate that enables quick access to stored data. This is particularly important for applications where speed is crucial, such as in booting up systems or when performance is key. Additionally, the memory supports a multi-sector erase function, which allows for efficient memory management and faster programming times.

The device also boasts advanced security features. It includes a 64-bit unique ID for each device, which can be used for system-level protection or as part of an anti-counterfeiting strategy. Furthermore, the N25Q064A13ES offers 4KB subsector erase, which provides designers with flexibility in managing data storage and protection.

For developers and designers looking for a reliable and high-performing memory solution, the N25Q064A13ES from STMicroelectronics presents a compelling option. Its combination of speed, capacity, and advanced features ensures that it can meet the demands of a wide range of applications, making it a versatile choice for the industry.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4902 $52.1570
85+ $1.2227 $103.9295
130+ $1.1845 $153.9850
175+ $1.1463 $200.6025
230+ $1.1081 $254.8630
305+ $0.9935 $303.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess