EN
  • EN
  • DE

NAND01GW3B2BZA6F

Part No NAND01GW3B2BZA6F
Manufacturer STMicroelectronics
Description 1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229350-NAND01GW3B2BZA6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAND01GW3B2BZA6F CAD Model

Description

The NAND01GW3B2BZA6F is a high-performance NAND Flash memory module from STMicroelectronics, a leading name in the semiconductor industry. This flash memory provides a robust storage solution for a wide array of applications, ranging from embedded systems to digital media devices.

Key Features

  • Memory Capacity: The device boasts a significant storage capacity, offering 1 Gbit of memory. This is ideal for applications that require large non-volatile storage solutions without compromising on performance or reliability.
  • Page Size: It comes with a page size of 2,112 bytes, which includes a 64-byte spare area, typically used for error correction code (ECC) algorithms, enhancing data integrity and reliability.
  • Supply Voltage: The NAND01GW3B2BZA6F operates at a supply voltage range of 2.7V to 3.6V, making it suitable for a variety of low-power applications.
  • Interface: This memory module features a parallel interface, enabling quick and efficient data transfer rates, which is critical for high-speed applications.
  • Package: The device is available in a TSOP48 package, which is widely used and ensures compatibility with standard PCB layouts, making it easier for integration into existing designs.

Applications

The NAND01GW3B2BZA6F is versatile and can be used in a multitude of applications such as:

  • Digital cameras and video recorders
  • Portable media players
  • GPS systems
  • Mobile phones and smartphones
  • SSDs (Solid State Drives)
  • Embedded systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the NAND01GW3B2BZA6F is no exception. It is designed to meet the rigorous demands of modern electronic devices. With its high storage capacity, efficient power usage, and robust design, this NAND Flash memory module is an excellent choice for designers looking to incorporate reliable data storage into their products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess