NAND256W3A2BN6 NAND Flash Memory from STMicroelectronics
The NAND256W3A2BN6 is a high-performance NAND flash memory chip from STMicroelectronics. It is a 128 Mbit (16 MB) chip that can be used in a variety of applications, including:
Solid-state drives (SSDs)
Embedded systems
Mobile devices
Industrial systems
The NAND256W3A2BN6 is a 3V device that can operate at speeds of up to 200 MHz. It is also available in a TSOP-48 package, making it easy to integrate into existing designs.
Features:
High performance: up to 200 MHz read and write speeds
Low power consumption
High reliability: 100,000 program/erase cycles
Wide temperature range: -40°C to +85°C
TSOP-48 package
Benefits:
The NAND256W3A2BN6's high performance and low power consumption make it ideal for use in a variety of applications, including SSDs, embedded systems, mobile devices, and industrial systems.
Its high reliability and wide temperature range make it suitable for even the most demanding environments.
The TSOP-48 package makes it easy to integrate into existing designs.
Applications:
Solid-state drives (SSDs)
Embedded systems
Mobile devices
Industrial systems
Example use cases:
SSDs: The NAND256W3A2BN6 can be used in SSDs to provide high-speed, low-power storage for laptops, desktops, and other devices.
Embedded systems: The NAND256W3A2BN6 can be used in embedded systems to store code, data, and configuration information.
Mobile devices: The NAND256W3A2BN6 can be used in mobile devices to store operating systems, apps, and media files.
Industrial systems: The NAND256W3A2BN6 can be used in industrial systems to store data logging information, configuration files, and firmware.
Conclusion:
The NAND256W3A2BN6 is a high-performance, reliable NAND flash memory chip that is suitable for a variety of applications. It is a good choice for engineers who are looking for a high-quality NAND flash memory chip that is easy to integrate into existing designs.