EN
  • EN
  • DE

NAND512W3A2SZA6

Part No NAND512W3A2SZA6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 740385-NAND512W3A2SZA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND512W3A2SZA6 CAD Model

Description

STMicroelectronics NAND512W3A2SZA6 NAND Flash Memory

The NAND512W3A2SZA6 is a high-density NAND Flash memory module from the renowned manufacturer STMicroelectronics. This memory device is designed to deliver a perfect blend of performance, reliability, and storage capacity, making it an ideal solution for a wide array of applications in the consumer, industrial, and computing markets.

With a storage capacity of 512 Mbit, the NAND512W3A2SZA6 provides ample space for firmware storage, boot code, and data logging in embedded systems. It operates on a supply voltage of 2.7V to 3.6V, which allows for easy integration into various system designs without the need for additional voltage conversion components.

The device utilizes a small block size of 528 bytes for page size and 16K bytes for block size, enabling efficient data management and error correction. This small block structure is particularly beneficial for systems that require frequent updates of small amounts of data, as it minimizes the amount of data that needs to be rewritten during an update process.

One of the key features of the NAND512W3A2SZA6 is its support for fast read and write operations. The fast programming time and high-speed data transfer rates ensure that systems using this memory can perform efficiently, with minimal delay in data access and storage. Additionally, the memory module supports a parallel interface, which simplifies the connection to microcontrollers and other processors.

The NAND512W3A2SZA6 also comes with advanced features such as bad block management and wear leveling, which enhance the longevity and reliability of the memory. These features ensure that the device can withstand the rigorous demands of applications that require high endurance and frequent memory cycling.

STMicroelectronics has a reputation for producing high-quality memory products, and the NAND512W3A2SZA6 is no exception. It is a testament to their commitment to providing advanced memory solutions that meet the needs of modern electronic systems. Whether you're designing a handheld device, an automotive infotainment system, or an industrial control unit, the NAND512W3A2SZA6 offers the performance and reliability required for cutting-edge applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess