EN
  • EN
  • DE

P0118MA 2AL3

Part No P0118MA 2AL3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 600V 5UA TO-92-3 / SCR Diode 600V 0.8A(RMS) 8A 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape in Box
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 5μA
Voltage - On State (Vtm) (Maximum) 1.95V
Current - On State (It (AV)) (Maximum) 500mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 791074-P0118MA 2AL3
Popularity Medium
Supply and Demand Status Balance
Family Name P0118MA
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian P0118MA 2AL3 CAD Model

Description

STMicroelectronics P0118MA 2AL3 - Robust SCR Thyristor

The P0118MA 2AL3 is a highly reliable silicon-controlled rectifier (SCR) thyristor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This SCR is specifically engineered to provide outstanding performance in applications requiring phase control and rectification in a compact package. It is a perfect choice for a variety of industrial, consumer, and automotive applications where efficient and reliable control of high power is necessary.

Key Features

  • Repetitive Peak Off-State Voltage (Vdrm): The P0118MA 2AL3 offers a repetitive peak off-state voltage of 600V, making it suitable for working with high voltage applications.
  • On-State RMS Current (IT(RMS)): With an RMS current of 1A, this SCR can handle significant current loads, ensuring stable performance in power control systems.
  • Gate Trigger Current (Igt): A low gate trigger current of 200 µA means that it requires minimal power to switch, making it energy efficient.
  • Non-Repetitive Surge Peak On-State Current (ITSM): It can withstand a non-repetitive surge peak on-state current of 10A, providing robustness against current spikes.
  • Package Type: Housed in a TO-92 package, the P0118MA 2AL3 is designed for through-hole mounting, which simplifies the assembly process and offers strong mechanical stability.

Applications

The P0118MA 2AL3 is versatile and can be used in a wide range of applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Control of household equipment such as dimmers, electric blankets, and hair dryers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the P0118MA 2AL3 is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

With its robust design, high voltage capacity, and energy efficiency, the P0118MA 2AL3 from STMicroelectronics is an excellent choice for designers seeking a dependable SCR thyristor for their power control solutions.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5160 $51.6000
240+ $0.4234 $101.6160
370+ $0.4102 $151.7740
505+ $0.3970 $200.4850
655+ $0.3837 $251.3235
875+ $0.3440 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess