EN
  • EN
  • DE

MR851

Part No MR851
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 100 V 3A Through Hole DO-201AD
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package DO-201AD
Family Name MR85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885908-MR851
Ultra Librarian 3D Model Ultra Librarian MR851 CAD Model

Description

The MR851 from ON Semiconductor is a high-performance fast recovery rectifier designed for applications requiring quick switching and low power loss. This rectifier is ideal for use in power supplies, inverters, converters, freewheeling diodes, and other electronic systems where efficiency and reliability are crucial.

Key Features

  • High Surge Capability: The MR851 can handle high surge currents, making it suitable for applications that experience momentary overloads.
  • Fast Recovery Time: With its fast recovery time, the MR851 minimizes power loss and improves efficiency in high-frequency rectification applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • High Reliability: Manufactured with ON Semiconductor's quality processes, the MR851 is built for long-term reliability and stable performance.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly and complies with current RoHS directives, making it suitable for use in green products.

Specifications

Parameter Value Peak Repetitive Reverse Voltage (V<sub>RRM) 50V Average Rectified Forward Current (I<sub>o) 3.0A Non-Repetitive Peak Surge Current (I<sub>FSM) 100A Maximum Forward Voltage Drop (V<sub>F) 1.3V Maximum Reverse Current (I<sub>R) 10µA Recovery Time (t<sub>rr) 500ns

With its robust design and superior electrical characteristics, the MR851 fast recovery rectifier from ON Semiconductor is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency. Whether it's for industrial, commercial, or high-tech applications, the MR851 provides a reliable solution for your rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess