ON Semiconductor 2SA1338 PNP Transistor
The ON Semiconductor 2SA1338 is a high-quality PNP transistor that offers excellent performance for a wide range of electronic applications. This semiconductor device is designed to provide efficient amplification and switching functionalities, making it a versatile component for both analog and digital circuits. With its robust design and reliable performance, the 2SA1338 is a preferred choice for engineers and hobbyists alike.
The 2SA1338 transistor features a small signal, high-speed switching capability, which is essential for modern electronic devices that require quick response times. Its PNP configuration allows for a smooth flow of current when a negative base voltage is applied, which is particularly useful in complementary push-pull amplifier designs. This ensures that the device can handle a decent amount of current without overheating or failing prematurely.
Key specifications of the 2SA1338 include a collector-base voltage (VCBO) of -50V, collector-emitter voltage (VCEO) of -50V, and emitter-base voltage (VEBO) of -5V. The collector current (IC) is rated at -500mA, which is adequate for many signal processing applications. Additionally, the power dissipation (PD) is specified at 400mW, providing a good balance between performance and energy efficiency.
ON Semiconductor's commitment to quality ensures that the 2SA1338 transistor is manufactured using state-of-the-art processes, resulting in a product that is both durable and reliable. It is packaged in a compact TO-92 form factor, which is easy to install in a variety of PCB layouts. The three-lead configuration makes it simple to integrate into existing designs or new projects.
Whether you're designing an audio amplifier, a switching power supply, or any other circuit that requires a robust PNP transistor, the ON Semiconductor 2SA1338 is an excellent choice. Its combination of high-speed switching, current handling capability, and energy efficiency makes it a valuable component for your electronic designs.
For detailed information, datasheets, and technical support, visit the ON Semiconductor website or contact their customer service team. The 2SA1338 is available through various electronics distributors, ensuring easy procurement for both small-scale and bulk orders.