EN
  • EN
  • DE

PEMZ1

Part No PEMZ1
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V 0.1A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 272862-PEMZ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMZ1 CAD Model

Description

Introducing the PEMZ1 Series from NXP

The NXP PEMZ1 series represents a cutting-edge solution for modern electronic applications, offering a high-performance, mixed-signal product that seamlessly integrates into various designs. The PEMZ1 is part of NXP's extensive portfolio, which is known for its reliability and innovation in the semiconductor industry.

Key Features

  • High Precision: With its advanced manufacturing process, the PEMZ1 series ensures high precision and consistency in performance, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed for efficiency, these components maintain functionality while minimizing power usage, which is crucial for battery-powered devices and energy-sensitive systems.
  • Robust Design: NXP's commitment to quality means the PEMZ1 series is built to withstand harsh conditions and provide reliable performance over a wide temperature range.
  • Flexible Integration: The series is designed for easy integration into various circuit designs, offering compatibility with a wide range of microcontrollers and other digital systems.

Applications

The versatility of the PEMZ1 series makes it an ideal choice for a diverse array of applications, including:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation, including sensors and control units
  • Consumer electronics, such as smart home devices and wearable technology
  • Telecommunications equipment, including base stations and networking hardware

Technical Specifications

The PEMZ1 series boasts impressive technical specifications that cater to demanding performance requirements:

  • Dual high-speed analog switches
  • Low on-resistance
  • Wide supply voltage range
  • Fast switching speeds

With the PEMZ1 series, NXP continues to push the boundaries of semiconductor technology, providing engineers with the components they need to create innovative, efficient, and reliable electronic products. Whether you're designing for the automotive, industrial, consumer, or telecommunications sectors, the PEMZ1 series from NXP is engineered to exceed expectations and drive your technology forward.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0929 $50.1660
1,150+ $0.0871 $100.1650
1,785+ $0.0841 $150.1185
2,555+ $0.0783 $200.0565
3,325+ $0.0753 $250.3725
4,145+ $0.0724 $300.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess