EN
  • EN
  • DE

2SB1203-TL-E

Part No 2SB1203-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154561-2SB1203-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1203-TL-E CAD Model

Description

ON Semiconductor 2SB1203-TL-E PNP Transistor

The ON Semiconductor 2SB1203-TL-E is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. It is well-suited for power management and signal processing tasks in both industrial and consumer electronics. This component is recognized for its reliability and efficiency, making it a popular choice among engineers and designers.

Key Features

  • Voltage and Current Ratings: The 2SB1203-TL-E transistor has a collector-base voltage (VCBO) of -80V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -2A, making it suitable for moderate power applications.
  • Low Saturation Voltage: This transistor offers low saturation voltage, which reduces power loss and improves efficiency, especially in low voltage switching applications.
  • High-Speed Switching: The 2SB1203-TL-E is designed for high-speed switching, which is essential for applications requiring quick response times and efficient signal processing.
  • Package: Encased in a compact TO-252 (DPAK) package, it is designed to optimize board space and is easy to integrate into various circuit designs.

Applications

The versatility of the 2SB1203-TL-E PNP transistor allows it to be used in numerous applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor controllers
  • Audio amplifiers
  • Signal amplification and switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SB1203-TL-E transistor is no exception. This component is built to meet high standards of performance and durability, ensuring long-term reliability for the products in which it is used.

Environmental Compliance

The 2SB1203-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

Whether you're designing power management systems, working on audio electronics, or developing sophisticated control circuits, the ON Semiconductor 2SB1203-TL-E PNP transistor is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess