The P2HNC60FP is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions in electronics. This robust component is designed to deliver high performance in a wide range of applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.
Key Features
- Low Gate Charge: The P2HNC60FP features a low gate charge (Qg), which reduces the power loss during switching, enhancing the overall efficiency of the device.
- High Voltage Capability: This MOSFET is capable of handling high voltages, making it suitable for applications that require robust performance under challenging electrical conditions.
- Improved RDS(on): The on-state resistance (RDS(on)) of the P2HNC60FP is optimized to provide low conduction losses, contributing to better energy efficiency in the circuit.
- 100% Avalanche Tested: The device has been rigorously tested for avalanche energy capability, ensuring reliability and durability even under stress conditions.
Applications
The P2HNC60FP MOSFET is versatile and can be used in a diverse array of applications, including:
- Switching regulators
- DC-DC converters
- Motor control
- Power management solutions
- LED lighting systems
Technical Specifications
Parameter
Value
Drain-source Voltage (VDS)
600V
Continuous Drain Current (ID)
14A
Power Dissipation (PD)
125W
Operating Temperature Range
-55°C to +150°C
Package
TO-220FP
With its robust design and exceptional electrical characteristics, the P2HNC60FP from STMicroelectronics is a reliable and efficient solution for high-performance power switching applications.