EN
  • EN
  • DE

P300NH02L

Part No P300NH02L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 120A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 109.4nC @ 10V
Max Input Capacitance 7055pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060984-P300NH02L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P300NH02L CAD Model

Description

The P300NH02L is a high-performance power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to cater to a wide range of applications, including high-efficiency power supplies, motor control systems, and automotive applications. With its robust construction and state-of-the-art technology, the P300NH02L is engineered to provide reliable and efficient power management solutions.

Key Features

  • Low On-Resistance: The P300NH02L boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: This MOSFET is capable of handling high current loads, making it suitable for demanding applications that require a high power output.
  • Fast Switching Speed: Its fast switching characteristics ensure minimal switching losses and are essential for high-frequency power switching applications.
  • Enhanced Thermal Performance: With an optimized package design, the P300NH02L offers excellent thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Robustness: The device is designed to withstand harsh operating conditions, featuring a rugged gate oxide and improved die-to-package thermal resistance.

Applications

The versatility of the P300NH02L allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • DC-to-DC Converters
  • Motor Drives and Controllers
  • Automotive Applications
  • Power Management Systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The P300NH02L is no exception, benefiting from rigorous testing and validation processes to ensure performance under a wide range of conditions. Customers can trust the P300NH02L for their critical power management needs, knowing it comes from a company with a reputation for excellence in semiconductor manufacturing.

Conclusion

The P300NH02L from STMicroelectronics represents a blend of innovation, efficiency, and reliability. Its advanced features make it an ideal choice for designers looking to optimize their power management systems for performance and durability. With its robust capabilities and versatile applications, the P300NH02L stands out as a superior choice in the power MOSFET market.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0829 $61.2435
35+ $3.3507 $117.2745
54+ $3.2456 $175.2624
74+ $3.1404 $232.3896
96+ $3.0365 $291.5040
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess