EN
  • EN
  • DE

P7NK80ZFP

Part No P7NK80ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 5.2A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 5.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 1138pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 1.8 Ohm @ 2.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 061054-P7NK80ZFP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P7NK80ZFP CAD Model

Description

STP7NK80ZFP - N-Channel 800V - 1.6 Ohm - 6A TO-220/TO-220FP Zener-Protected SuperMESH™ Power MOSFET

The STP7NK80ZFP is a state-of-the-art N-channel Zener-protected Power MOSFET produced using STMicroelectronics' advanced SuperMESH™ technology, which combines the benefits of reduced on-resistance, Zener gate protection, and high dv/dt capability. This Power MOSFET is designed to offer exceptional performance in terms of both efficiency and reliability, making it a suitable choice for a wide range of high voltage applications.

Key Features

  • High Breakdown Voltage: With an 800V rating, the STP7NK80ZFP is capable of handling high voltage applications, providing a margin of safety in systems subject to high voltage transients.
  • Low On-Resistance: The device features an on-resistance of just 1.6 Ohms, which contributes to its high efficiency by minimizing conduction losses.
  • High Current Capability: It can handle continuous currents up to 6A, making it suitable for high-power applications.
  • Zener-Protected Gate: The built-in Zener diode protects the gate from electrostatic discharges and voltage spikes, ensuring greater reliability and longevity of the device.
  • Reduced Gate Charge: This MOSFET has a low gate charge, which results in faster switching performance and reduced switching losses.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring it can withstand tough conditions.
  • Improved dv/dt Capability: The STP7NK80ZFP is designed to handle high dv/dt rates, making it suitable for fast-switching applications.
  • TO-220/TO-220FP Package: Available in a TO-220 or TO-220FP package, providing flexibility in terms of mounting and heat dissipation options.

Applications

The STP7NK80ZFP is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Power management in consumer and industrial electronics
  • Motor control circuits
  • Lighting applications, particularly those requiring high voltage

With its robust design and advanced features, the STP7NK80ZFP from STMicroelectronics is a reliable choice for designers looking to improve the performance and efficiency of their high voltage power systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5248 $58.0704
56+ $2.0709 $115.9704
87+ $2.0062 $174.5394
119+ $1.9416 $231.0504
154+ $1.8769 $289.0426
206+ $1.6828 $346.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess