EN
  • EN
  • DE

PD57018TR-E

Part No PD57018TR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF POWERSO-10 / RF Mosfet LDMOS 28 V 100 mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type LDMOS
Frequency 945MHz
Gain 16.5dB
Voltage - Test 28 V
Current Rating (Amps) 2.5A
Current - Test 100 mA
Power - Output 18W
Voltage - Rated 65 V
Case / Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package PowerSO-10RF (Formed Lead)
Base Product Number PD57018
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-6477-1,497-6477-2-ND,PD57018TR-ECTINACTIVE,497-6477-2,-1138-PD57018TR-ECT,-1138-PD57018TR-EDKR,PD57018TRE,-1138-PD57018TR-ETR,PD57018TR-E-ND,-497-6477-1-ND,-497-6477-2-ND,-497-6477-1,-497-6477-2,497-6477-6
Standard Package 600
Win Source Part Number 1325408-PD57018TR-E
Ultra Librarian 3D Model Ultra Librarian PD57018TR-E CAD Model

Description

The PD57018TR-E is a sophisticated RF power transistor from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This high-performance device is designed to operate in the 1.8-2 GHz frequency range, making it an ideal choice for a wide array of RF applications, including but not limited to, cellular base station equipment, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features

  • High Efficiency: The PD57018TR-E boasts excellent efficiency, which is a critical factor in reducing thermal stress and improving the longevity of the device.
  • Wide Frequency Range: Operating effectively in the 1.8-2 GHz band, this transistor can be utilized in various communication bands, offering versatility for designers.
  • Enhanced Ruggedness: The device is constructed to withstand high mismatched load conditions, a feature that greatly enhances its reliability and robustness in challenging environments.
  • Thermal Performance: With an advanced package design, the PD57018TR-E ensures superior thermal performance, ensuring stability and performance under high power operating conditions.

Applications

The PD57018TR-E's broad frequency range and high efficiency make it suitable for a variety of applications, including:

  • Cellular base station transmitters for GSM, PCS, DCS, and UMTS.
  • RF energy applications such as industrial heating and plasma generation.
  • ISM band applications, including RFID and medical equipment.

Product Specifications

STMicroelectronics has engineered the PD57018TR-E with the following specifications:

  • Frequency Range: 1.8-2 GHz
  • Output Power: Capable of delivering high output power levels.
  • Package: Housed in a high-performance plastic package for optimal reliability.

Whether you're designing a high-power RF amplifier for a cellular base station or a robust industrial application, the PD57018TR-E from STMicroelectronics offers the performance, efficiency, and reliability needed to excel in demanding environments.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7573 $75.5146
4+ $30.9805 $123.9220
6+ $30.0122 $180.0732
8+ $29.0441 $232.3528
11+ $28.0760 $308.8360
14+ $25.1716 $352.4024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,396 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess