EN
  • EN
  • DE

PM8800A

Part No PM8800A
Manufacturer STMicroelectronics
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE-PD PWM CTLR 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 96
Category Integrated Circuits(ICs)
Family PMIC - Power Over Ethernet (PoE) Controllers
Packaging Reel
Type Controller (PD) DC/DC
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 48V
Current - Supply 3mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173" 4.40mm Width) Exposed Pad
Manufacturer Device Package 16-HTSSOP
Win Source Part Number 091689-PM8800A
Family Name PM8800A
Introduction Date September 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8800A CAD Model

Description

The PM8800A is a highly integrated device designed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is a PoE (Power over Ethernet) Powered Device (PD) interface and PWM controller, which is specifically engineered to seamlessly integrate into a variety of networking and communication equipment. The PM8800A is compliant with the IEEE 802.3at standard, also known as PoE+, ensuring compatibility with the latest PoE-capable network hardware.

Key Features

  • IEEE 802.3at Compliance: The PM8800A adheres to the high-power PoE+ standard, allowing for up to 30 watts of power to be received over Ethernet cabling.
  • Advanced PWM Controller: Integrated PWM controller facilitates efficient power conversion, enabling the design of energy-efficient power supplies with excellent thermal performance.
  • Support for Auxiliary Sources: The device can seamlessly switch between PoE power and an auxiliary power source, ensuring uninterrupted operation.
  • Programmable Classification: The PM8800A supports programmable class functionality, allowing for precise power level setting as per system requirements.
  • Thermal Protection: Built-in thermal shut-down protection ensures the device operates within safe temperature ranges, enhancing system reliability.

Applications

The PM8800A is ideal for a broad range of applications that require reliable power delivery and sophisticated power management. It is commonly used in:

  • VoIP phones
  • Wireless access points
  • Security camera systems
  • Network routers and switches
  • Industrial automation systems

Design Support

STMicroelectronics provides extensive design support for the PM8800A, including application notes, reference designs, and evaluation boards. This support ensures that engineers can rapidly integrate the PM8800A into their designs and bring their products to market with confidence.

With its robust feature set and compliance with the latest PoE standards, the PM8800A from STMicroelectronics represents a versatile and reliable solution for powering a wide array of Ethernet-connected devices.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3999 $50.9985
36+ $2.7896 $100.4256
56+ $2.7025 $151.3400
77+ $2.6153 $201.3781
99+ $2.5281 $250.2819
133+ $2.2666 $301.4578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess