STMicroelectronics PML015ATR Power MOSFET
The PML015ATR is a state-of-the-art Power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This advanced power transistor is part of the MDmesh™ M5 series, which is known for its excellent on-state resistance (RDS(on)) performance in relation to the gate charge (Qg), providing an optimal efficiency profile for electronic systems.
STMicroelectronics has engineered the PML015ATR with a focus on minimizing conduction losses and maximizing power density, which is crucial for applications that demand high efficiency in a compact form factor. The device features a maximum continuous drain current (ID) of 15 A, allowing it to handle significant power without overheating, thanks to its outstanding thermal performance.
With a drain-source voltage (VDSS) of up to 650 V, the PML015ATR is well-suited for high-voltage applications, ensuring safe operation under a variety of electrical conditions. The low threshold voltage (VGS(th)) ensures that the device can be driven at lower gate voltages, reducing power losses and improving overall system efficiency.
The PML015ATR comes in a surface-mount package, specifically the PowerFLAT™ 5x6 HV, which is designed for excellent thermal management and space-saving on the PCB. This package is highly appreciated in applications where space is at a premium, such as in compact power supplies, lighting applications, and any other power conversion systems.
As with all STMicroelectronics products, the PML015ATR is manufactured to meet the highest quality and reliability standards. It is designed for a long operational life and consistent performance, even under challenging environmental conditions. This Power MOSFET is an ideal choice for designers looking to enhance the efficiency, reliability, and form factor of their power management solutions.
In summary, the PML015ATR from STMicroelectronics represents a blend of advanced technology, high performance, and practical design considerations, making it a top choice for modern power management and electronic switching applications.