EN
  • EN
  • DE

PML017B

Part No PML017B
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085700-PML017B
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PML017B CAD Model

Description

STMicroelectronics Product PML017B Overview

STMicroelectronics PML017B Product Image

The PML017B, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art power management integrated circuit (PMIC) designed to deliver high efficiency and reliability for a wide range of applications. This advanced component is engineered to meet the rigorous demands of today's complex electronic systems, providing a versatile solution for power regulation and management.

With its compact footprint, the PML017B is ideal for space-constrained applications, offering a high level of integration to minimize external components and simplify design. Its high switching frequency allows for the use of smaller, lower-cost passive components, such as inductors and capacitors, further reducing the overall solution size and bill of materials cost.

The PML017B features multiple output voltage rails, which are highly configurable to suit a variety of system requirements. This flexibility makes it a suitable choice for powering complex systems with multiple voltage domains, including microprocessors, microcontrollers, and digital signal processors. Its advanced control schemes ensure stable operation under varying load conditions and help to achieve excellent transient response, a critical factor in maintaining system performance and stability.

Safety and protection features are embedded within the PML017B, including overvoltage, undervoltage, overcurrent, and thermal shutdown mechanisms. These protective measures safeguard the system against a range of fault conditions, ensuring long-term reliability and preventing damage to other components within the system.

The PMIC supports a broad input voltage range, making it suitable for battery-powered applications, as well as those powered by a DC input. Its energy-efficient operation extends battery life, which is particularly important for portable and wearable devices.

In summary, the PML017B from STMicroelectronics is a highly versatile and efficient power management solution that addresses the needs of modern electronic systems. Its compact design, configurable outputs, and robust protection features make it an excellent choice for designers looking to optimize their power management strategy while ensuring system integrity and performance.

SKU: PML017B

STMicroelectronics

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess