EN
  • EN
  • DE

PSD413A1C70

Part No PSD413A1C70
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983151-PSD413A1C70
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD413A1C70 CAD Model

Description

STMicroelectronics PSD413A1C70 Product Overview

The PSD413A1C70 is a sophisticated, high-performance device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' Programmable System Devices (PSD) family, which integrates high-density Flash memory, programmable logic, and microcontroller peripherals to offer a versatile and efficient solution for embedded system design.

Key Features

  • Embedded Flash Memory: The PSD413A1C70 comes equipped with ample Flash memory, which is ideal for storing firmware and application data that need to be preserved during power cycles.
  • Programmable Logic: The device includes programmable logic blocks that allow designers to implement custom logic functions without the need for additional components, thus saving space and reducing system complexity.
  • Microcontroller Peripherals: It features a range of built-in peripherals that are commonly required in microcontroller-based systems, such as timers, interrupt controllers, and I/O ports, further streamlining the design process.
  • High Integration: By combining several functions into a single chip, the PSD413A1C70 reduces the number of components required on a printed circuit board, leading to cost savings and a smaller system footprint.
  • Flexibility: The device's programmable nature allows for a high degree of customization, enabling it to be tailored to a wide range of applications and to adapt to changing requirements.

Applications

The PSD413A1C70 is suitable for a diverse array of applications, particularly those requiring a compact, integrated solution with programmable capabilities. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the PSD413A1C70 is no exception. It is built to meet high standards, ensuring stable and reliable operation in various environments. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making it easier for engineers to integrate the PSD413A1C70 into their projects.

In conclusion, the PSD413A1C70 from STMicroelectronics is a highly integrated, flexible, and reliable solution that offers a competitive edge for embedded system designers looking for a programmable system device with advanced features and a compact form factor.

You May Also Be Interested in

Yageo
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess