EN
  • EN
  • DE

SCTH100N65G2-7AG

Part No SCTH100N65G2-7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 26mOhm @ 50A, 18V
Vgs(th) (Max) @ Id 5V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 162 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3315 pF @ 520 V
Power Dissipation (Max) 360W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package H2PAK-7
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Base Product Number SCTH100
Other Names 497-SCTH100N65G2-7AGDKR,497-SCTH100N65G2-7AGCT,497-SCTH100N65G2-7AGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278146-SCTH100N65G2-7AG
Ultra Librarian 3D Model Ultra Librarian SCTH100N65G2-7AG CAD Model

Description

STMicroelectronics SCTH100N65G2-7AG Silicon Carbide Power MOSFET

The SCTH100N65G2-7AG from STMicroelectronics is a state-of-the-art silicon carbide (SiC) power MOSFET designed for high-efficiency power conversion applications. This device leverages the robustness and high thermal conductivity of silicon carbide, offering superior performance characteristics compared to traditional silicon-based MOSFETs.

With a drain-source voltage (Vds) of 650V and a continuous drain current (Id) of 100A at 25°C, the SCTH100N65G2-7AG is capable of handling high power densities. The device has a low on-resistance (Rds(on)) of 65mΩ, which significantly reduces conduction losses and improves overall system efficiency. This feature is particularly important for applications such as electric vehicle (EV) chargers, solar inverters, and uninterruptible power supplies (UPS) where efficiency is critical.

The SCTH100N65G2-7AG MOSFET also boasts fast switching capabilities, thanks to its low internal gate resistance (Rg) and reduced gate charge (Qg), which translates to reduced switching losses. This enhances performance in high-frequency power switching applications, enabling more compact and lighter solutions for power converters and inverters.

One of the key advantages of the SCTH100N65G2-7AG is its robustness against harsh environments. The device features a maximum junction temperature (Tj) of 175°C, allowing it to operate reliably in high-temperature conditions without performance degradation. Additionally, the SiC MOSFET is inherently resistant to thermal runaway, a common issue in silicon devices, providing an extra layer of safety and reliability for critical applications.

The package of the SCTH100N65G2-7AG is the H2PAK-7, which is designed for high power applications with excellent thermal performance. The package's design allows for easy integration into various circuit topologies, making it a versatile choice for designers.

In summary, the STMicroelectronics SCTH100N65G2-7AG is a powerful and reliable component that represents a significant advancement in power MOSFET technology, offering enhanced efficiency, faster switching, and exceptional thermal performance for a wide range of power conversion applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8813 $63.8813
2+ $52.4154 $104.8308
3+ $50.7774 $152.3322
5+ $49.1394 $245.6970
6+ $47.5015 $285.0090
8+ $42.5875 $340.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess