EN
  • EN
  • DE

SCTH40N120G2V7AG

Part No SCTH40N120G2V7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 105mOhm @ 20A, 18V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 63 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 1230 pF @ 800 V
Power Dissipation (Max) 250W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package H2PAK-7
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Base Product Number SCTH40
Other Names 497-SCTH40N120G2V7AGTR,497-SCTH40N120G2V7AGDKR,497-SCTH40N120G2V7AGCT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278147-SCTH40N120G2V7AG
Ultra Librarian 3D Model Ultra Librarian SCTH40N120G2V7AG CAD Model

Description

STMicroelectronics SCTH40N120G2V7AG Silicon Carbide Power MOSFET

The SCTH40N120G2V7AG is a state-of-the-art silicon carbide (SiC) power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This high-performance power MOSFET is designed to cater to the demanding requirements of modern power electronics applications, offering improved efficiency, faster switching, and high-temperature operation.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 1200V, the SCTH40N120G2V7AG is capable of handling high voltage applications, making it suitable for electric vehicles, solar inverters, and industrial power supplies.
  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)) of 40 mΩ, which minimizes conduction losses and improves overall efficiency.
  • High-Temperature Operation: The SCTH40N120G2V7AG can operate at junction temperatures up to 175°C, ensuring reliability and performance even under extreme conditions.
  • Fast Switching Speed: Thanks to the inherent characteristics of SiC, this MOSFET offers fast switching speeds, which reduces switching losses and enables higher frequency operation.
  • Robust Body Diode: The device includes an integrated body diode with low reverse recovery charge (Q<sub>rr), which is essential for hard-switching applications.

Applications

The SCTH40N120G2V7AG is ideal for a wide range of applications, including:

  • Electric vehicle (EV) powertrains and charging stations
  • Photovoltaic (PV) inverters and energy storage systems
  • Uninterruptible power supplies (UPS)
  • High-performance power converters and inverters
  • Switched-mode power supplies (SMPS)

Advantages

Utilizing the SCTH40N120G2V7AG provides several advantages to system designers:

  • Enhanced efficiency due to low switching and conduction losses
  • Reduced system size and weight because of higher frequency operation and smaller passive components
  • Increased system robustness and reliability with high-temperature capability
  • Improved thermal management owing to better thermal characteristics of SiC

With its combination of high performance, efficiency, and reliability, the SCTH40N120G2V7AG from STMicroelectronics represents a significant advancement in power MOSFET technology, providing designers with a superior solution for their high-voltage power conversion challenges.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0736 $66.2208
7+ $18.1116 $126.7812
10+ $17.5456 $175.4560
14+ $16.9797 $237.7158
18+ $16.4136 $295.4448
24+ $14.7156 $353.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,956 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess