EN
  • EN
  • DE

SCTW40N120G2V

Part No SCTW40N120G2V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description SILICON CARBIDE POWER MOSFET 120 / N-Channel 1200 V 36A (Tc) 278W (Tc) Through Hole HiP247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 100mOhm @ 20A, 18V
Vgs(th) (Max) @ Id 4.9V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 61 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 1233 pF @ 800 V
Power Dissipation (Max) 278W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Through Hole
Supplier Device Package HiP247™
Case / Package TO-247-3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-SCTW40N120G2V
Standard Package 30
Win Source Part Number 1324371-SCTW40N120G2V
Ultra Librarian 3D Model Ultra Librarian SCTW40N120G2V CAD Model

Description

Introducing the SCTW40N120G2V Silicon Carbide Power MOSFET

The SCTW40N120G2V is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-performance power MOSFET is designed to meet the rigorous demands of modern energy-efficient applications, offering a combination of low on-resistance, high switching speed, and exceptional thermal performance. It is an ideal choice for a wide range of applications, including electric vehicles (EVs), solar inverters, and industrial power supplies.

Key Features

  • High Blocking Voltage: With a drain-source voltage (V<sub>DS) of 1200V, the SCTW40N120G2V is capable of handling high voltage applications, making it perfect for power conversion systems.
  • Low On-Resistance: The device boasts an on-resistance (R<sub>DS(on)) of only 40 mΩ(max), which translates to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: The SCTW40N120G2V allows for high-speed switching, which is essential for reducing switching losses and improving performance in power electronic circuits.
  • Enhanced Thermal Characteristics: Thanks to its SiC material properties, this MOSFET offers superior thermal conductivity, ensuring reliable operation even under high-temperature conditions.

Advanced Technology

The SCTW40N120G2V leverages STMicroelectronics' advanced SiC technology, which provides significant advantages over traditional silicon-based MOSFETs. The inherent material properties of SiC allow for higher junction temperatures, reduced switching losses, and improved power density. This results in a more compact and efficient power design that can operate at higher frequencies with minimal losses.

Applications

Suitable for a variety of high-performance applications, the SCTW40N120G2V excels in:

  • Electric Vehicle (EV) Powertrain Systems
  • On-Board Chargers and DC/DC Converters
  • Photovoltaic (PV) Inverters
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating Systems

Conclusion

The SCTW40N120G2V from STMicroelectronics represents a leap forward in power MOSFET technology. With its robust design, high efficiency, and thermal performance, this SiC MOSFET is an excellent choice for designers looking to improve system reliability and efficiency in high-voltage, high-power applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8254 $52.4286
21+ $4.7799 $100.3779
33+ $4.6305 $152.8065
45+ $4.4811 $201.6495
58+ $4.3318 $251.2444
78+ $3.8836 $302.9208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess