The DTA113ZSA is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It integrates a bias resistor network into a single package, simplifying circuit design and reducing the number of external components required. This transistor is designed for general-purpose switching and amplification applications.
Applications:
- Digital Circuits
- Switching Circuits
- Inverter Circuits
- Amplification Circuits
- Interface between digital control and analog loads
Features:
- Built-in bias resistors (R1=1kΩ, R2=10kΩ)
- Simplifies circuit design
- Reduces component count
- Surface Mount Device (SMD) package
- Low saturation voltage
Benefits:
- Saves board space
- Reduces assembly costs
- Improves circuit reliability
- Enhances design flexibility
- Eliminates the need for external resistors
Additional Details:
The DTA113ZSA comes in a SOT-346 (SC-59) package. Its input resistor (R1) is 1 kΩ and the resistor ratio (R2/R1) is 10. The output current (Collector Current) is rated at -100mA. The power dissipation is 200mW. This transistor is designed to switch or amplify small signals. The integrated resistors ensure a stable bias point. It's commonly used in applications where space is limited and the number of components must be minimized.