EN
  • EN
  • DE

SCTWA50N120

Part No SCTWA50N120
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 65A HIP247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202401-SCTWA50N120
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Ultra Librarian 3D Model Ultra Librarian SCTWA50N120 CAD Model

Description

The SCTWA50N120 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance power MOSFET is designed to meet the demands of energy-efficient applications and is ideal for a wide range of high-voltage and high-power applications such as electric vehicles (EVs), solar inverters, and industrial power supplies.

Key Features

  • High Voltage Capability: The SCTWA50N120 is capable of handling voltages up to 1200V, providing a wide safety margin for applications that experience high voltage transients.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 50 mΩ, this MOSFET ensures minimal power loss and higher efficiency in power conversion systems.
  • Fast Switching Speed: The device's fast switching characteristics reduce switching losses and improve performance in high-frequency power converters.
  • High Temperature Operation: The SCTWA50N120 can operate at junction temperatures up to 175°C, making it suitable for demanding environments and reducing the need for extensive cooling systems.
  • Robust Body Diode: It features a robust and fast intrinsic diode, which is crucial for hard-switching applications that require a reliable free-wheeling diode.

Applications

  • Electric Vehicle (EV) Powertrains
  • Solar Inverters and Photovoltaic Systems
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Converters
  • Industrial Motor Drives and Welding Equipment

The SCTWA50N120 from STMicroelectronics represents a significant advancement in power MOSFET technology, offering superior performance in terms of efficiency, reliability, and thermal management. Its robust design and advanced material properties make it an excellent choice for designers looking to enhance system performance while reducing energy consumption and operational costs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1771 $70.3542
5+ $28.8632 $144.3160
7+ $27.9612 $195.7284
9+ $27.0593 $243.5337
12+ $26.1573 $313.8876
15+ $23.4514 $351.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess