EN
  • EN
  • DE

74HC4316D

Part No 74HC4316D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad bilateral switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131841-74HC4316D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4316D CAD Model

Description

Product Overview: 74HC4316D by NXP Semiconductors

The 74HC4316D is a high-speed Si-gate CMOS device that is part of the 74HC family of integrated circuits manufactured by NXP Semiconductors. This particular IC is a quad single-pole, single-throw analog switch that is designed to provide efficient and reliable performance in a wide range of digital applications.

Key Features

  • Versatility: The 74HC4316D consists of four independent switches, making it a versatile choice for multiplexing and demultiplexing applications, as well as for signal gating.
  • Low Power Consumption: As a CMOS device, it boasts a low power consumption, which is ideal for battery-operated and power-sensitive systems.
  • High-Speed Operation: With a typical switching time of just a few nanoseconds, this IC is suitable for high-speed signal processing tasks.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various logic levels and making it compatible with other logic families when used with appropriate interfacing.
  • Low "ON" Resistance: The switch exhibits a low "ON" resistance, which minimizes signal attenuation and ensures high signal integrity.
  • ESD Protection: The inputs include ESD protection circuitry, which safeguards the device from electrostatic discharge events, enhancing its durability and reliability in harsh environments.

Applications

The 74HC4316D is suitable for a broad range of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Communication systems
  • Data acquisition systems
  • Audio and video switching

Package and Quality

The 74HC4316D is provided in a 14-pin SOIC package, which allows for a compact footprint on PCBs and is suitable for automated surface-mount assembly processes. NXP Semiconductors is committed to high standards of quality and reliability, ensuring that this product meets stringent industry specifications for performance and longevity.

With its combination of features, the 74HC4316D from NXP is an excellent choice for designers looking for a reliable and efficient analog switching solution.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
Lowest to $1.9566
Micrel
Lowest to $9.8522

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess