EN
  • EN
  • DE

SD1405

Part No SD1405
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 18V
Gain 13dB
Power - Max 270W
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 5A, 5V
Current - Collector (Ic) (Max) 20A
Temperature Range - Operating 200°C (TJ)
Mounting SMD (SMT)
Package / Case M174
Supplier Device Package M174
Base Product Number SD1405
Other Names SD1405,497-5457
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278691-SD1405
Ultra Librarian 3D Model Ultra Librarian SD1405 CAD Model

Description

Product Overview: SD1405 RF Power Transistor

The SD1405 is a high-performance RF power transistor from STMicroelectronics, designed to deliver exceptional power and efficiency in a wide range of radio frequency applications. This device is a key component for professionals seeking reliable and robust performance in high-frequency operations.

Key Features

  • Frequency Range: The SD1405 operates effectively within the 2-30 MHz frequency range, making it versatile for various applications including HF/VHF communications, broadcast transmitters, and industrial, scientific, and medical (ISM) applications.
  • High Power Output: With the ability to deliver up to 30W in continuous wave (CW) mode, the SD1405 is capable of handling significant power levels, ensuring strong signal transmission and reception.
  • Efficiency: The device is engineered for high efficiency, which translates into better performance and reduced energy consumption, leading to cost savings and a reduced environmental impact over time.
  • Thermal Performance: The transistor is designed with an excellent thermal path, ensuring heat is effectively dissipated, which improves reliability and extends the lifespan of the device under high-power operation.
  • Robust Construction: Manufactured with STMicroelectronics' proven technology, the SD1405 is built to withstand harsh conditions and provide dependable performance even in challenging environments.

Applications

The SD1405 is suited for a range of applications that require high power and efficiency at RF frequencies. Its primary applications include:

  • HF and VHF radio communications
  • Broadcast transmitters for AM and FM radio
  • Industrial, scientific, and medical (ISM) equipment
  • RF power amplifiers

Product Specifications

Parameter Value Frequency Range 2-30 MHz Power Output (CW) 30W Efficiency High Thermal Resistance Optimized

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess