EN
  • EN
  • DE

SD2931-11W

Part No SD2931-11W
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF HF/VHF/UHF / RF Mosfet N-Channel 50 V 250 mA 175MHz 15dB 150W M244
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Tray
Transistor Type N-Channel
Frequency 175MHz
Gain 15dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 125 V
Case / Package M244
Supplier Device Package M244
Base Product Number SD2931
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 25
Win Source Part Number 1324316-SD2931-11W
Ultra Librarian 3D Model Ultra Librarian SD2931-11W CAD Model

Description

STMicroelectronics SD2931-11W RF Power Transistor

The SD2931-11W from STMicroelectronics is a high-performance RF power transistor designed to deliver superior efficiency and reliability for a wide range of applications. This device is particularly well-suited for professional RF applications such as high-power broadcast transmitters, industrial RF heating, and plasma generators, as well as for amateur radio equipment.

Key Features

  • Frequency Performance: The SD2931-11W operates at a frequency up to 230 MHz, making it an excellent choice for VHF and lower UHF applications.
  • Power Output: It is capable of delivering 150W of continuous wave power, ensuring robust performance for demanding applications.
  • High Gain: With a power gain of 17 dB, this transistor allows for significant signal amplification, contributing to its overall efficiency.
  • Efficiency: Designed for high efficiency, the SD2931-11W ensures that systems operate with minimal energy waste, which is crucial for both energy conservation and thermal management.
  • Ruggedness: The device is able to withstand a load mismatch equivalent to a VSWR (Voltage Standing Wave Ratio) of 10:1 through all phases, indicating its durability and reliability under stress.

Construction and Design

The SD2931-11W is constructed with STMicroelectronics' advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which provides a high level of ruggedness and performance. The transistor is encapsulated in a ceramic package that offers excellent thermal stability and longevity.

Applications

Due to its high power and efficiency, the SD2931-11W is ideal for use in a variety of professional RF applications, including:

  • HF/VHF/UHF Broadcast Transmitters
  • Industrial RF Heating
  • Plasma Generators
  • RF Energy Applications
  • Amateur Radio Amplifiers

This RF power transistor is a testament to STMicroelectronics' commitment to providing high-quality components that push the boundaries of RF power technology. The SD2931-11W is an excellent choice for professionals seeking performance and reliability in their RF systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess