EN
  • EN
  • DE

SD2932W

Part No SD2932W
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tube
Transistor Type N-Channel
Frequency 175MHz
Gain 16dB
Voltage - Test 50 V
Current Rating (Amps) 40A
Current - Test 500 mA
Power - Output 300W
Voltage - Rated 125 V
Package / Case M244
Supplier Device Package M244
Base Product Number SD2932
Other Names SD2932W,497-14756
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278419-SD2932W
Ultra Librarian 3D Model Ultra Librarian SD2932W CAD Model

Description

The SD2932W from STMicroelectronics is a high-performance, gold metallization N-channel MOSFET RF power transistor designed for a wide range of applications, including professional RF amplification systems. Renowned for its reliability and efficiency, the SD2932W is capable of operating at high frequencies, which makes it an ideal choice for broadcast, industrial, and military uses.

Key Features

  • High Power Gain: Designed to deliver excellent power gain, the SD2932W ensures that your systems can amplify signals with minimal loss, making it highly efficient for RF power amplification.
  • Enhanced Ruggedness: The device can withstand severe load mismatch conditions with VSWR (Voltage Standing Wave Ratio) up to 65:1 at 28 V, which means it can handle tough operating conditions without failing.
  • Gold Metallization: The use of gold metallization in the construction of the transistor ensures long-term reliability and performance, as gold offers excellent conductivity and resistance to corrosion.
  • Thermal Stability: The SD2932W is characterized by its excellent thermal stability, allowing it to maintain performance over a wide temperature range.
  • High Efficiency: With its advanced design, the SD2932W provides high efficiency, which is crucial for reducing heat generation and power consumption in RF applications.

Applications

The versatility of the SD2932W makes it suitable for a diverse range of applications. Here are some common uses:

  • Broadcast transmitters for FM radio and TV
  • Industrial RF heating, welding, and drying systems
  • Military communications and jamming systems
  • High-power amateur radio amplifiers
  • Scientific and medical RF sources

Technical Specifications

The SD2932W operates at a frequency range up to 250 MHz, with an output power of 350 W. It requires a supply voltage of 28 V and is encapsulated in STMicroelectronics' proprietary STAC package, which ensures robustness and excellent thermal performance.

For those seeking a reliable and high-performing RF power transistor, the STMicroelectronics SD2932W is an exceptional choice that combines durability with high efficiency and power gain.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess