EN
  • EN
  • DE

SGSD100

Part No SGSD100
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description COMPLEMENTARY SILICON POWER DARLINGTON TRANSISTORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 3.5V @ 80mA, 20A
Current - Collector Cutoff (Maximum) 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 500 @ 10A, 3V
Power - Max 130W
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1248661-SGSD100
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name SGSD100
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SGSD100 CAD Model

Description

STMicroelectronics SGSD100 - High-Precision, Robust Position Sensor

The SGSD100 is a state-of-the-art position sensor from STMicroelectronics, designed to deliver high-precision measurements in a variety of industrial and automotive applications. This sensor is part of ST's extensive portfolio of sensor technologies that are engineered to meet the rigorous demands of modern control systems.

Key Features

  • Accuracy: The SGSD100 boasts excellent linearity and high resolution, ensuring precise position detection for reliable performance.
  • Robustness: Built to withstand harsh environments, it operates effectively under extreme temperatures, vibration, and electromagnetic interference.
  • Flexibility: This sensor is adaptable to a wide range of applications, thanks to its versatile configuration options and compatibility with various signal inputs.

Applications

With its robust design and precise measurement capabilities, the SGSD100 is ideal for use in:

  • Automotive systems, such as steering angle sensors and gear position detectors
  • Industrial automation, for precise control in robotics and machinery
  • Consumer electronics, where accurate positioning is crucial

Technical Specifications

Parameter Value Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to 150°C Output Signal Analog/Digital (configurable) Measurement Range Full 360° (non-contact)

Quality and Support

The SGSD100 is manufactured to the highest quality standards, with rigorous testing to ensure reliability and durability over the product's lifespan. STMicroelectronics provides comprehensive technical support and documentation, making integration and deployment of the SGSD100 straightforward for designers and engineers.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess