Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Minimum Breakdown Voltage 44.4V
Maximum Clamping Voltage 64.5V
Current - Peak Pulse (10/1000μs) 43.5A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC (DO-214AB)
Win Source Part Number 785017-SM30T47AY
Popularity Medium
Supply and Demand Status Limited
Family Name SM30T47AY
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM30T47AY CAD Model

Description

STMicroelectronics SM30T47AY Transil™ TVS Diode

The SM30T47AY is a robust Transil™ transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This high-performance device is specifically engineered to sustain high transient voltages and absorb high transient currents without damage, making it an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features:

  • Transient Protection: The SM30T47AY can handle pulse power up to 3000 W (10/1000 µs) and is capable of protecting circuits against voltage transients up to 47 V.
  • High Temperature Stability: With an operating junction temperature range from -40°C to +175°C, the device is suitable for high-temperature environments, ensuring reliability and performance under extreme conditions.
  • Package: Offered in an SMB (DO-214AA) package, it provides a compact footprint while allowing for adequate power dissipation and ease of integration into various circuit designs.
  • Low Clamping Voltage: The low clamping voltage of the SM30T47AY ensures that sensitive components are protected from overvoltage conditions without experiencing significant increases in operating voltage.
  • Compliance: It is compliant with the ISO 7637-2 and ISO 16750-2 standards, making it suitable for automotive load dump protection applications.
  • RoHS Compliant: The component is RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.

Applications:

The versatility of the SM30T47AY allows it to be used in a variety of applications where transient voltage protection is critical. These include:

  • Automotive control units
  • Power supply protection
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics

With its robust design and high-performance characteristics, the SM30T47AY from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against transient events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1185 $50.8440
58+ $1.7382 $100.8156
90+ $1.6839 $151.5510
123+ $1.6296 $200.4408
159+ $1.5753 $250.4727
213+ $1.4123 $300.8199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 145 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention