EN
  • EN
  • DE

SM4T35AY

Part No SM4T35AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 30VWM 64.3VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM4TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SM4T35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-10922-2, -497-10922-1, 497-10922-6, 497-10922-1, -497-10922-6, 497-10922-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895468-SM4T35AY
Ultra Librarian 3D Model Ultra Librarian SM4T35AY CAD Model

Description

The SM4T35AY is a high-performance transient voltage suppression (TVS) diode from STMicroelectronics, a global semiconductor leader. This robust Transil™ diode is designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges. The SM4T35AY is an ideal solution for a wide range of applications, including automotive systems, industrial controls, power supply units, and consumer electronics.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 35V, which makes it suitable for a variety of applications that operate within this voltage range.
  • Peak Pulse Power Dissipation: With a peak pulse power dissipation of 400W (10/1000µs surge), the SM4T35AY can effectively clamp and withstand significant surge events.
  • Low Leakage Current: It has a low leakage current, ensuring minimal power loss during normal operation and enhancing the overall efficiency of the circuit.
  • Fast Response Time: The device reacts quickly to transient over-voltage events, providing prompt protection for sensitive components.
  • Unidirectional TVS: As a unidirectional TVS diode, the SM4T35AY is optimized for scenarios where surge protection is needed in one direction only.

Applications

The SM4T35AY is versatile and can be used in various applications to protect against voltage transients. Common applications include:

  • Automotive systems where reliability and robustness are critical
  • Industrial control systems that require stable operation in harsh environments
  • Power supply units that need protection from electrical surges
  • Consumer electronics to extend the lifespan of devices by guarding against voltage spikes

Product Specifications

Parameter Value
Stand-off Voltage (VRWM) 35V
Peak Pulse Power Dissipation (PPP) 400W
Leakage Current (ID) Very Low
Response Time (tresponse) < 1ns

With its robust design and reliable performance, the SM4T35AY is the go-to TVS diode for those seeking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8174 $53.1310
150+ $0.6707 $100.6050
235+ $0.6497 $152.6795
320+ $0.6288 $201.2160
415+ $0.6078 $252.2370
555+ $0.5449 $302.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess