EN
  • EN
  • DE

SM4T6V7CAY

Part No SM4T6V7CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM4TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 13.4V
Current - Peak Pulse (10/1000µs) 174A (8/20µs)
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA (DO-214AC)
Base Product Number SM4T6
Other Names -497-10932-2,-497-10932-1,497-10932-6,-497-10932-6,497-10932-1,497-10932-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298564-SM4T6V7CAY
Ultra Librarian 3D Model Ultra Librarian SM4T6V7CAY CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the SM4T6V7CAY, a robust and reliable transient voltage suppression (TVS) diode designed to protect sensitive electronics from voltage spikes and surges. This component is a part of STMicroelectronics' commitment to offering advanced protection solutions for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Stand-off Voltage: The SM4T6V7CAY offers a stand-off voltage of 6.7V, providing a secure barrier against transient overvoltages without compromising the performance of the protected circuit.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs surge), this TVS diode can handle significant power spikes, ensuring the safety and longevity of electronic components.
  • Low Clamping Voltage: The device features a low clamping voltage, which activates promptly during a transient event, limiting the voltage spike to a safe level for the downstream electronics.
  • Fast Response Time: The SM4T6V7CAY is engineered for a rapid response to transient events, offering immediate protection upon detection of voltage surges, thus preventing potential damage to the circuit.
  • Compact Package: Housed in a small-footprint SMB (DO-214AA) package, the SM4T6V7CAY is suitable for space-constrained applications while providing robust surge protection.
  • Operating Temperature Range: The device operates effectively within a wide temperature range from -55°C to +150°C, making it ideal for harsh environmental conditions.

Applications

The SM4T6V7CAY is versatile and can be used in various applications to protect against voltage transients. These include:

  • Power supply lines
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Portable devices
  • Consumer electronics

With its robust design and high reliability, the SM4T6V7CAY from STMicroelectronics is an excellent choice for designers looking to enhance the durability and performance of their electronic systems against voltage transients.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess