Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 32.3V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SMA6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SMA6T18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-11827-1, 497-11827-2, -497-11827-1, -497-11827-2, 497-11827-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934106-SMA6T18AY
Ultra Librarian 3D Model Ultra Librarian SMA6T18AY CAD Model

Description

STMicroelectronics SMA6T18AY Transil™ TVS Diode

The SMA6T18AY is a high-quality Transil™ TVS (Transient Voltage Suppressor) diode from STMicroelectronics, designed to provide state-of-the-art protection for electronic devices against voltage transients induced by system inductance or lightning strikes. This robust component is specifically engineered to safeguard sensitive circuits by clamping unwanted high-voltage spikes to a safe threshold, ensuring the longevity and reliability of your electronics.

Key Features:

  • Transient Protection: The SMA6T18AY can handle transient overvoltages, with a stand-off voltage of 18V, making it suitable for a wide range of applications.
  • High Surge Capability: It offers an impressive peak pulse power dissipation of 600W (10/1000μs), ensuring effective protection against high-energy transients.
  • Fast Response Time: Designed with a rapid response time, the SMA6T18AY reacts quickly to transient events, minimizing potential damage to the protected component.
  • Low Clamping Voltage: The device has a low clamping voltage, which is crucial for protecting sensitive circuits without compromising their performance.
  • Unidirectional Protection: This TVS diode is unidirectional, providing protection in one direction, which is ideal for DC applications.
  • Compact Package: The SMA6T18AY comes in an industry-standard DO-214AC (SMA) package, offering a compact footprint for space-constrained designs.

Applications:

The SMA6T18AY is versatile and can be used in a variety of applications, including:

  • Power supply lines protection
  • Industrial systems
  • Telecommunication devices
  • Computer interfaces
  • Consumer electronics

Reliability and Compliance:

STMicroelectronics ensures that the SMA6T18AY meets rigorous quality and performance standards. It complies with international standards, including RoHS and REACH, reflecting the company's commitment to environmental responsibility and the safety of electronic components.

With its exceptional surge protection capabilities and reliable performance, the SMA6T18AY from STMicroelectronics is an ideal choice for circuit designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1851 $50.9025
660+ $0.1519 $100.2540
1,020+ $0.1471 $150.0420
1,405+ $0.1424 $200.0720
1,820+ $0.1376 $250.4320
2,435+ $0.1234 $300.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,665 pieces
MOQ: 275 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention