Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.7V
Max Clamping Voltage 50V
Peak Pulse Current(Ippm) 46A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 110741-SMAJ24CA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Power Management, Industrial
Family Name SMAJ24CA
Introduction Date August 02, 2004
ECCN EAR99
Country of Origin China , Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SMAJ24CA-TR CAD Model

Description

STMicroelectronics SMAJ24CA-TR TVS Diode

The SMAJ24CA-TR is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics to provide high-quality surge protection solutions for sensitive electronic components. This product is part of the SMAJ series, which is well-known for its reliability and efficiency in safeguarding circuits against voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD).

Constructed with advanced silicon technology, the SMAJ24CA-TR offers bidirectional clamping characteristics, making it an ideal choice for AC applications or where the polarity is unpredictable. The device has a stand-off voltage of 24V, which ensures that it remains non-conductive under normal operating conditions, thereby minimizing any impact on the system's performance.

Key Features

  • Peak Pulse Power Dissipation: The SMAJ24CA-TR can handle a peak pulse power dissipation of 400W for 10/1000μs, providing robust protection against high energy transients.
  • Fast Response Time: It offers an exceptionally fast response time to transient events, typically in the picosecond range, ensuring immediate protection for sensitive circuitry.
  • Low Leakage Current: The device is engineered to have a low leakage current, reducing power loss and helping to maintain the efficiency of the overall system.
  • High Surge Capability: With its high surge capability, the SMAJ24CA-TR is capable of withstanding multiple high-energy surges without degradation of its protective capabilities.
  • Operating Temperature Range: The diode operates effectively over a wide temperature range from -55°C to +150°C, making it suitable for various challenging environments.

Applications

The SMAJ24CA-TR is versatile and can be used in a broad range of applications, including:

  • Power supply protection
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Portable devices
  • Networking systems

Encapsulated in a DO-214AC (SMA) package, the SMAJ24CA-TR is not only compact and easy to integrate into various circuit designs but also offers excellent mechanical and thermal resistance. The device is RoHS compliant and adheres to the industry's highest standards for environmental safety and sustainability.

With its combination of features, the SMAJ24CA-TR from STMicroelectronics stands as a reliable and efficient solution for protecting sensitive electronics from voltage transients, ensuring the longevity and reliability of your electronic equipment.

You May Also Be Interested in

Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1293 $50.4270
945+ $0.1061 $100.2645
1,460+ $0.1028 $150.0880
2,015+ $0.0994 $200.2910
2,605+ $0.0961 $250.3405
3,485+ $0.0862 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,876 pieces
MOQ: 390 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention