Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 123A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 103754-SMBJ15CA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SMBJ15CA
Introduction Date January 28, 1998
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SMBJ15CA-TR CAD Model

Description

STMicroelectronics SMBJ15CA-TR Transient Voltage Suppressor

The SMBJ15CA-TR from STMicroelectronics is a robust Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronics from voltage spikes and surges induced by lightning and other transient voltage events. This high-performance component is a go-to solution for safeguarding circuits in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 15V, which makes it suitable for protecting circuits that operate at or below this voltage level.
  • Bidirectional Protection: As a bidirectional TVS, the SMBJ15CA-TR can protect circuits from surges occurring in both directions, making it versatile for AC applications or where the polarity may reverse.
  • High Surge Capability: With its ability to handle surge currents up to 600W (10/1000μs), it can effectively clamp and withstand significant transient events, ensuring reliable protection for connected devices.
  • Fast Response Time: The diode reacts in picoseconds to overvoltage events, providing immediate protection and minimizing the risk of damage to sensitive components.
  • Low Clamping Voltage: The SMBJ15CA-TR has a low clamping voltage, which ensures that the voltage to which components are exposed during a surge is kept to a minimum, thus preserving the integrity of the protected device.
  • Compact Package: Housed in a small SMB (DO-214AA) surface-mount package, it is ideal for high-density circuit board designs where space is at a premium.

Applications

The SMBJ15CA-TR is suitable for a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Portable devices
  • Computer interfaces

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SMBJ15CA-TR is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance in even the most demanding situations. The device is RoHS compliant and meets ISO 9001 quality management system standards, providing confidence in its design, production, and longevity.

Whether you're designing a new system or looking to retrofit existing hardware, the SMBJ15CA-TR from STMicroelectronics offers a trusted solution for protecting your electronic investments from the unpredictable nature of transient voltages.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ €0.1605 €45.7315
690+ €0.1317 €90.8554
1,070+ €0.1276 €136.5192
1,475+ €0.1234 €182.0309
1,905+ €0.1193 €227.3129
2,550+ €0.1070 €272.7842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,402 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention