Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC
Manufacturer STMicroelectronics
Series SMC30J, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMC30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-12200-1, -497-12200-2, 497-12200-1, 497-12200-2, 497-12200-6, -497-12200-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895868-SMC30J12CA
Ultra Librarian 3D Model Ultra Librarian SMC30J12CA CAD Model

Description

SMC30J12CA - Transil™ TVS Diode from STMicroelectronics

The SMC30J12CA is a robust Transil™ transient voltage suppression (TVS) diode designed by STMicroelectronics to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This device is specifically tailored to safeguard components connected to data and power lines against the harmful effects of overvoltage transients.

Key Features

  • Stand-off Voltage: The SMC30J12CA has a stand-off voltage of 12V, making it suitable for a range of applications that require a specific voltage threshold.
  • Peak Pulse Power: It can handle a peak pulse power of 3000W (10/1000μs), providing reliable protection against surges and spikes in power supply.
  • Bi-directional Device: As a bi-directional TVS, the SMC30J12CA can protect circuits from overvoltage regardless of the polarity, simplifying circuit design and reducing inventory requirements.
  • Low Clamping Voltage: This device offers a low clamping voltage, which ensures that the protected component will not be exposed to a potentially damaging voltage level during a transient event.
  • High Surge Capability: Its high surge capability makes it an ideal choice for protecting sensitive electronic equipment against severe voltage spikes.
  • ISO 7637-2 & ISO 16750-2 Compliance: The SMC30J12CA meets the ISO 7637-2 and ISO 16750-2 standards for road vehicles, which test the electrical disturbances from conduction and coupling.

Applications

The SMC30J12CA is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial applications
  • Power supply lines
  • Telecommunication systems
  • Computer systems
  • Consumer electronics

Package and Quality

Encased in an SMC (DO-214AB) package, the SMC30J12CA offers a compact footprint for space-constrained applications. It is also RoHS compliant and adheres to STMicroelectronics' dedication to environmental sustainability and high-quality standards.

With its strong protection features and compliance with rigorous industry standards, the SMC30J12CA from STMicroelectronics is a reliable choice for engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Need more? Email Us
ECAD model for VBUS054DD-HF4-GS08
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Bourns Inc.
TVS DIODE 16VWM 26VC SMC / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.6344
ECAD model for SMLJ16A
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7273 $50.9110
170+ $0.5967 $101.4390
260+ $0.5781 $150.3060
360+ $0.5594 $201.3840
465+ $0.5408 $251.4720
620+ $0.4849 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention