EN
  • EN
  • DE

SPC560B60L5B6E0X

Part No SPC560B60L5B6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 32-bit Power Architecture MCU for Automotive Body and Gateway Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 32 b
Flash Memory Size 64 kB
Frequency 64 MHz
Interface CAN, I2C, LIN, SCI, SPI, UART, USART
Max Frequency 64 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Memory Size 1 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of I/Os 121
Number of Pins 144
Number of Programmable I/O 121
Number of Timers/Counters 2
Oscillator Type Internal
Packaging Tape & Reel (TR)
Peripherals DMA, LVD, POR, PWM, WDT
Radiation Hardening No
RAM Size 80 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1014914-SPC560B60L5B6E0X
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC560B60L5B6E0X CAD Model

Description

The SPC560B60L5B6E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. It belongs to the SPC560Bx family, which is part of the broader SPC5 32-bit automotive microcontroller platform known for its performance, reliability, and advanced features.

Key Features

  • Core: The MCU is built around a powerful 32-bit Power Architecture with a CPU frequency of up to 64 MHz, providing robust computational capabilities for complex automotive applications.
  • Memory: It comes equipped with 768 KB of flash memory and 80 KB of RAM, offering ample space for program storage and efficient data handling.
  • Advanced Timer: The device includes a Modular Clocked Timer Unit (MCTU) to support a wide range of timing and PWM (Pulse Width Modulation) functionalities crucial for engine management and automotive control systems.
  • Communication Interfaces: Multiple communication interfaces are integrated, including CAN (Controller Area Network), LIN (Local Interconnect Network), and a Serial Peripheral Interface (SPI), ensuring versatile connectivity options.
  • Enhanced Safety: Safety features are paramount in automotive applications, and the SPC560B60L5B6E0X comes with a built-in Error Correction Code (ECC) logic, a Memory Protection Unit (MPU), and a watchdog timer to ensure system integrity and reliability.
  • Temperature Range: The MCU operates over an extended temperature range from -40°C to 125°C, suitable for harsh automotive environments.
  • Package: It is available in a LQFP144 package, which is ideal for space-constrained applications while allowing for sufficient I/O ports and connectivity.

Applications

The SPC560B60L5B6E0X is particularly suited for a wide range of automotive applications, including engine control units, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and feature set enable developers to create reliable and high-performance systems for the modern automotive market.

Conclusion

In conclusion, the SPC560B60L5B6E0X from STMicroelectronics is a versatile and powerful microcontroller that offers a balanced combination of performance, memory capacity, and advanced features. Its focus on safety, reliability, and connectivity makes it an excellent choice for automotive developers seeking to innovate and enhance vehicle systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess