EN
  • EN
  • DE

SPC560P34L1BEAAY

Part No SPC560P34L1BEAAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z0h series Microcontroller IC 32-Bit 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Part Status Obsolete
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC560P
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897024-SPC560P34L1BEAAY
Ultra Librarian 3D Model Ultra Librarian SPC560P34L1BEAAY CAD Model

Description

STMicroelectronics SPC560P34L1BEAAY Microcontroller

The SPC560P34L1BEAAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed specifically for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This 32-bit MCU is part of the SPC560P product line, which is well-known for its robust design and state-of-the-art features that cater to the rigorous requirements of modern embedded systems.

At the heart of the SPC560P34L1BEAAY lies a powerful Power Architecture® core, which operates at a frequency of up to 64 MHz. This core is designed to execute complex computations and manage multiple tasks efficiently, making it an ideal choice for applications such as engine management, transmission control, body control modules, and safety systems.

The microcontroller is equipped with a rich set of peripherals and interfaces that enhance its connectivity and expand its range of applications. It includes multiple CAN interfaces for networking, UARTs for serial communication, and SPI interfaces for high-speed data transfer. Additionally, the MCU features a range of analog and digital I/Os, as well as PWM outputs for precise control over actuators and motors.

With 256KB of embedded flash memory and 20KB of RAM, the SPC560P34L1BEAAY offers ample storage for firmware and data, ensuring smooth operation even in complex applications. The flash memory is designed for high endurance and fast access, which is crucial for real-time systems.

STMicroelectronics has prioritized safety and reliability in the design of the SPC560P34L1BEAAY. It incorporates advanced safety features such as a Memory Protection Unit (MPU), which ensures memory region access is controlled and prevents software faults from causing system failures. The MCU also includes a built-in watchdog timer to monitor the system's operation and reset the MCU in case of a malfunction.

The SPC560P34L1BEAAY operates within an extended temperature range, making it suitable for harsh environments. Its low-power consumption modes help to reduce the overall power consumption of the system, contributing to energy-efficient designs.

In summary, the STMicroelectronics SPC560P34L1BEAAY microcontroller is a robust, high-performance MCU that offers a comprehensive set of features for automotive and industrial applications. Its powerful core, extensive memory, and advanced safety features make it a reliable and versatile choice for engineers and designers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess