EN
  • EN
  • DE

LNBH26LPQR

Part No LNBH26LPQR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB CTRL STEP-UP I2C 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 16 V
Number of Outputs 2
Output Voltage 13V, 18.15V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1055927-LNBH26LPQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH26LPQR CAD Model

Description

The LNBH26LPQR from STMicroelectronics is a state-of-the-art, high-efficiency monolithic step-down switching regulator designed specifically for satellite set-top box (STB) applications and Low Noise Block (LNB) power supply solutions. This integrated circuit is part of STMicroelectronics' extensive portfolio of power conversion devices, which are renowned for their reliability and performance.

Key Features

  • High-Efficiency Power Conversion: The LNBH26LPQR utilizes advanced high-efficiency technology to minimize power loss during conversion, ensuring that the LNB receives stable and precise voltages for optimal signal reception.
  • Integrated Protection Features: The device includes over-temperature protection, overcurrent protection, and under-voltage lockout, providing robust safeguarding against a range of potential fault conditions.
  • Adjustable Output Voltage: This regulator offers flexibility with an adjustable output voltage feature, catering to various LNB configurations and requirements.
  • Low Standby Power Consumption: It is designed for energy efficiency, with a low standby power consumption that meets modern eco-design directives, reducing overall power usage and cost.
  • Compact Package: The LNBH26LPQR comes in a compact QFN package, allowing for a reduced footprint and easy integration into space-constrained applications.

Applications

As a dedicated solution for satellite STB systems, the LNBH26LPQR is ideally suited for driving the LNB in digital satellite equipment. It can be used in various satellite-based communication systems, including:

  • Direct Broadcast Satellite (DBS) systems
  • Free-to-Air (FTA) satellite receivers
  • Personal Video Recorders (PVRs) with satellite input
  • Professional satellite signal distribution systems

Conclusion

The LNBH26LPQR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for manufacturers and designers looking to create high-quality STB systems. With its robust feature set and flexible application range, it continues STMicroelectronics' tradition of innovation in power conversion technology.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8450 $64.5750
80+ $1.5139 $121.1120
120+ $1.4666 $175.9920
165+ $1.4193 $234.1845
215+ $1.3721 $295.0015
285+ $1.2301 $350.5785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess