EN
  • EN
  • DE

SPC560P40L1CEFAR

Part No SPC560P40L1CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tape & Reel
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-13564-2,497-13564-1,497-13564-6
Standard Package 1,000
Win Source Part Number 984717-SPC560P40L1CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC560P40L1CEFAR CAD Model

Description

STMicroelectronics SPC560P40L1CEFAR Microcontroller

The SPC560P40L1CEFAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive applications. It is a part of the SPC560P line which is known for its high performance, reliability, and a wide array of features that make it suitable for a variety of automotive control systems, including engine management, transmission control, and body electronics.

This MCU is built around a powerful 32-bit PowerPC core that operates at a frequency of up to 64 MHz, providing the computational horsepower required for complex tasks. The core architecture is optimized for embedded applications, with a high-density code footprint and reduced power consumption, making the SPC560P40L1CEFAR an efficient choice for energy-sensitive applications.

With a memory configuration that includes 512 KB of Flash memory and 64 KB of RAM, this microcontroller offers ample space for application code and data storage. This generous memory provision allows for sophisticated programs to run smoothly, ensuring that even complex algorithms for sensor data processing and control logic can be accommodated without any compromise on performance.

The SPC560P40L1CEFAR also features an array of peripherals that enhance its connectivity and control capabilities. These include multiple CAN (Controller Area Network) interfaces for robust vehicle network communication, numerous timers, and PWM (Pulse Width Modulation) channels for precise control of actuators. Additionally, it boasts an advanced ADC (Analog to Digital Converter) for accurate sensor signal conversion, and a flexible serial communication interface that supports protocols such as LIN (Local Interconnect Network).

Safety is a paramount concern in automotive applications, and the SPC560P40L1CEFAR addresses this with its built-in safety features that comply with the stringent requirements of the automotive industry standards. It includes a Memory Protection Unit (MPU) that safeguards against unauthorized memory access, and a sophisticated Error Correction Code (ECC) logic that ensures data integrity in the Flash and RAM.

Overall, the SPC560P40L1CEFAR from STMicroelectronics is a robust and feature-rich microcontroller that is ideal for automotive developers looking for a reliable and high-performance solution. Its combination of processing power, memory capacity, and safety features make it a top contender for next-generation vehicle control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7088 $58.2528
13+ $7.9662 $103.5606
20+ $7.7173 $154.3460
27+ $7.4683 $201.6441
35+ $7.2194 $252.6790
47+ $6.4726 $304.2122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,988 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess