Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 192365-SPC560P60L3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560P60L3 CAD Model

Description

Product Overview: SPC560P60L3 Microcontroller

The SPC560P60L3 is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global semiconductor leader. This MCU is part of the SPC560P line, which is specifically engineered for automotive applications requiring high levels of performance and reliability.

Key Features:

  • Core: The SPC560P60L3 is built around a powerful 32-bit Power Architecture core, offering a clock speed of up to 64 MHz. This core provides the computational horsepower necessary for complex automotive applications.
  • Memory: With 512 KB of embedded flash memory and 64 KB of RAM, the MCU is well-equipped for robust applications, ensuring ample space for program code and efficient data handling.
  • I/O Capabilities: The device includes a range of input/output options, such as multiple CAN interfaces, LIN interfaces, and numerous general-purpose I/O pins for versatile connectivity and functionality.
  • ADCs: Integrated analog-to-digital converters allow for precise measurement of analog signals, which is essential for sensor data acquisition and processing.
  • Timers: The MCU features advanced timers that support PWM generation and timing operations, crucial for engine management and control systems.
  • Safety Features: Safety is paramount in automotive applications, and the SPC560P60L3 includes features like a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) logic on flash memory.
  • Low Power Consumption: Despite its robust capabilities, the MCU is designed for low power consumption, which is critical for reducing the energy footprint of automotive electronics.

Applications:

The SPC560P60L3 is ideal for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set ensures that it can handle the demanding requirements of modern vehicles, contributing to safer and more efficient automotive systems.

Support and Resources:

STMicroelectronics provides extensive support for the SPC560P60L3, including development tools, software libraries, and application notes. This support helps designers to rapidly develop and deploy applications utilizing this advanced MCU.

Overall, the SPC560P60L3 from STMicroelectronics represents a sophisticated solution for automotive electronics, delivering performance, reliability, and a suite of features tailored to the needs of the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7936 $67.0464
57+ $2.2922 $130.6554
88+ $2.2206 $195.4128
121+ $2.1489 $260.0169
156+ $2.0773 $324.0588
209+ $1.8624 $389.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention