Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Package Tape & Reel (TR)
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 150
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263337-SPC564A70L7COCR
Ultra Librarian 3D Model Ultra Librarian SPC564A70L7COCR CAD Model

Description

The SPC564A70L7COCR is a high-performance automotive microcontroller designed by STMicroelectronics, one of the leading names in semiconductor solutions. This microcontroller is part of the MPC56xx family, which is built on Power Architecture® technology, and is specifically tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Core: The device features a 32-bit Power Architecture core, which operates at a maximum frequency of 120MHz, delivering robust computational performance and real-time responsiveness that is essential for automotive applications.
  • Memory: It is equipped with 1MB of Flash memory and 64KB of RAM, providing ample space for complex applications and software stacks.
  • Temperature Range: The microcontroller operates over a wide temperature range from -40°C to +125°C, ensuring reliability and functionality under extreme conditions.
  • Package: The SPC564A70L7COCR comes in a LQFP 144 package, which is suitable for surface mounting and offers a compact footprint for space-constrained applications.
  • I/O and Peripherals: It includes a rich set of peripherals such as multiple CAN interfaces, LIN, SPI, and ADC channels, which are crucial for interfacing with various sensors and actuators within a vehicle.
  • Safety and Reliability: The microcontroller incorporates advanced features for safety-critical applications, including Error Correction Code (ECC) on both Flash and RAM, and a Memory Protection Unit (MPU) for enhanced security and data integrity.
  • Development Support: STMicroelectronics provides comprehensive development support with software libraries, development kits, and a robust ecosystem of tools to facilitate rapid development and debugging.

Applications

The SPC564A70L7COCR is ideal for a wide range of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its high level of integration and performance capabilities make it a preferred choice for manufacturers seeking to enhance vehicle efficiency, safety, and user experience.

With its commitment to quality and support, STMicroelectronics ensures that the SPC564A70L7COCR microcontroller is a reliable and cost-effective solution for the automotive industry's evolving needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention