Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 2A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.4A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 007896-ACST210-8BTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACST210-8BTR CAD Model

Description

The ACST210-8BTR from STMicroelectronics is a state-of-the-art overvoltage-protected AC switch, designed to deliver exceptional performance in a wide array of applications. This device is part of the ACST series, which is renowned for its integration of the overvoltage protection feature, making it an ideal solution for AC load control. The ACST210-8BTR is particularly suitable for home appliances, industrial control systems, and smart home automation devices.

Key Features

  • High Surge Capability: The ACST210-8BTR is engineered to withstand high surge currents, ensuring reliability and robustness in environments where voltage spikes are common.
  • Built-in Overvoltage Protection: This device includes an overvoltage protection circuit, which helps prevent damage to the switch and the load in case of transient voltage spikes beyond the specified limits.
  • High Static dV/dt: With a high noise immunity characterized by its static dV/dt, the ACST210-8BTR minimizes the risk of unintended turn-on, providing a stable operation in electrically noisy environments.
  • Direct Interface with Microcontrollers: The ACST210-8BTR can be directly interfaced with microcontrollers, simplifying the design and reducing the need for additional components.
  • Snubberless Technology: The device employs snubberless technology, which eliminates the need for external snubber networks, reducing component count and simplifying PCB design.

Applications

The versatility of the ACST210-8BTR allows it to be used in a wide range of applications. Its robust design makes it suitable for:

  • Home appliances such as washing machines, dishwashers, and refrigerators
  • Industrial control systems including motor control, pump control, and HVAC systems
  • Smart home devices and automation systems that require reliable AC switching

Product Specifications

The ACST210-8BTR operates at a standard voltage of 800V, with a package type of DPAK. It is designed to handle applications that require AC line voltages up to 210V. The device is also characterized by its ECOPACK® compliance, ensuring that it meets the latest environmental standards and is free from hazardous substances.

With its combination of features, the ACST210-8BTR stands out as a reliable and efficient solution for controlling AC loads in a variety of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to €0.8840
ECAD model for L6004D8RP
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to €0.0645
ECAD model for BT136S-800E
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to €35.1588
ECAD model for CLA80MT1200NHR
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to €0.2323
ECAD model for BTA12-600CW
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to €0.3660
ECAD model for BTA12-600B
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to €1.5542
ECAD model for ACST6-7ST
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to €1.3600
ECAD model for BTA41-800B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ €0.4195 €46.1496
265+ €0.3443 €91.2291
410+ €0.3335 €136.7163
565+ €0.3227 €182.3474
730+ €0.3120 €227.7769
975+ €0.2797 €272.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,467 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention