Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1266537-TE28F016B3BA90
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TE28F016B3BA90 CAD Model

Description

The TE28F016B3BA90 is a 16-Mbit (2 MB) Flash memory device from Intel, organized as 2,097,152 x 8 bits. It's designed for applications requiring non-volatile storage, such as embedded systems, networking equipment, and industrial control devices. This Flash memory offers fast read access times and supports in-system programmability, making it versatile for various data storage needs.

Applications:

  • Embedded Systems: Used for storing firmware and data in embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing configuration data and boot code.
  • Industrial Control Systems: Implemented in industrial controllers for storing program code and data.
  • Telecommunications Equipment: Used in telecommunications devices for storing firmware and configuration data.
  • Medical Devices: Employed in medical devices for storing calibration data and program code.

Features:

  • 16-Mbit Density: Provides 16 Mbits (2 MB) of non-volatile storage capacity.
  • Organized as 2,097,152 x 8 bits: Offers a byte-wide data interface.
  • Fast Read Access Time: Provides quick access to stored data.
  • In-System Programmability: Supports programming while the device is installed in the system.
  • Low Power Consumption: Consumes minimal power during operation and standby.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Extended Temperature Range: Operates over a wide temperature range for reliable performance in harsh environments.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read Access: Enables quick retrieval of stored data, improving system performance.
  • In-System Programmability: Simplifies firmware updates and allows for flexible system configuration.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Reliable Operation: Operates reliably over a wide temperature range, making it suitable for harsh environments.

Technical Specifications (Typical):

Density: 16 Mbit (2 MB)

Organization: 2,097,152 x 8 bits

Read Access Time: 90 ns

Supply Voltage: 5V

Operating Temperature Range: -40°C to +85°C

Package: TSOP (Thin Small Outline Package)

The TE28F016B3BA90 is a reliable and versatile 16-Mbit Flash memory device designed for a wide range of embedded systems and data storage applications. Its fast read access time, in-system programmability, and low power consumption make it a valuable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to €4.5776
ECAD model for UCC2583DTRG4
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to €1.7929
ECAD model for TPS61029DRCRG4
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
Texas Instruments
HEX INVERTERS
Lowest to €40.1833
ECAD model for SNJ54HCT04FK
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ €2.3941 €59.8529
60+ €1.9641 €117.8478
93+ €1.9030 €176.9803
128+ €1.8419 €235.7631
166+ €1.7797 €295.4293
221+ €1.5964 €352.8132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,300 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention