EN
  • EN
  • DE

SPC564A74L7CFAR

Part No SPC564A74L7CFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 118
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263351-SPC564A74L7CFAR
Ultra Librarian 3D Model Ultra Librarian SPC564A74L7CFAR CAD Model

Description

STMicroelectronics SPC564A74L7CFAR Microcontroller

The SPC564A74L7CFAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the 32-bit Power Architecture® family and is tailored to deliver exceptional performance, reliability, and a rich set of features.

Key Features:

  • Core: The SPC564A74L7CFAR is built around a dual-core Power Architecture® e200z4d with a frequency of up to 120MHz, offering high computational power and parallel processing capabilities.
  • Memory: It includes 4MB of flash memory for robust storage and 64KB of RAM for efficient data processing, ensuring ample space for complex applications and algorithms.
  • Timers: A variety of timers, including Motor Control and General-Purpose Timers, provide precise control for a range of timing-related tasks.
  • Analog-to-Digital Converters (ADCs): Multiple 12-bit ADCs allow for accurate analog signal conversion, essential for sensor interfacing and data acquisition.
  • Communication Interfaces: The MCU features numerous communication interfaces such as CAN, LIN, and FlexRay, making it highly adaptable to various communication protocols used in automotive networks.
  • Enhanced Safety: Safety features compliant with the ISO 26262 standard are integrated, including a built-in Error Correction Code (ECC) and a Memory Protection Unit (MPU), to ensure reliable operation in safety-critical systems.
  • Package: The 176-lead LQFP package ensures a compact footprint while providing sufficient I/O options for complex applications.

Applications:

The versatility of the SPC564A74L7CFAR makes it ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, chassis control, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial control systems, robotics, and other high-performance embedded applications.

Conclusion:

The SPC564A74L7CFAR from STMicroelectronics is a robust and feature-rich MCU that offers a balance of performance, safety, and flexibility, making it a top choice for developers and engineers looking to create advanced, reliable, and efficient systems in the automotive and industrial sectors.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess