EN
  • EN
  • DE

SPC56AP54L3BEFBY

Part No SPC56AP54L3BEFBY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263509-SPC56AP54L3BEFBY
Ultra Librarian 3D Model Ultra Librarian SPC56AP54L3BEFBY CAD Model

Description

STMicroelectronics SPC56AP54L3BEFBY Microcontroller

The SPC56AP54L3BEFBY is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This product is part of the SPC56 32-bit Power Architecture microcontroller family, which is renowned for its high performance, reliability, and a wide range of features tailored to automotive control units.

Key Features:

  • Powerful Processing Core: At the heart of the SPC56AP54L3BEFBY is a 32-bit Power Architecture e200z4d core, which operates at a frequency of up to 80MHz. This core provides the computational power necessary for complex control tasks, making it ideal for advanced automotive applications such as engine management and transmission control.
  • Memory Resources: The MCU is equipped with 768KB of flash memory and 80KB of RAM. The ample flash storage ensures sufficient space for robust application code, while the RAM facilitates efficient data processing and task execution.
  • Advanced Timer Units: It features a rich set of timers, including Motor Control Timers, Periodic Interrupt Timers, and a System Timer Module, which are crucial for precise event timing and PWM generation.
  • Enhanced Connectivity: The device supports multiple communication interfaces, such as CAN (with flexible data-rate), LIN, and SPI, enabling seamless integration with other components within the automotive system.
  • Robust I/O Capabilities: With its numerous I/O ports, the SPC56AP54L3BEFBY offers versatile interfacing options, catering to a variety of sensor and actuator configurations.
  • Automotive Reliability: The MCU is designed to meet the stringent requirements of the automotive industry, with features such as a -40°C to 150°C operating temperature range and compliance with the AEC-Q100 standard.

Integrated Safety Features:

The SPC56AP54L3BEFBY incorporates several safety features to detect and respond to potential system failures. These include a built-in Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Cyclic Redundancy Check (CRC) module to ensure data integrity.

Development Support:

STMicroelectronics provides comprehensive development support for the SPC56AP54L3BEFBY, including software libraries, development tools, and evaluation boards. This support accelerates the development process and helps engineers leverage the full potential of the MCU in their automotive designs.

Overall, the SPC56AP54L3BEFBY is a powerful and reliable microcontroller that offers a perfect blend of performance, memory capacity, and advanced features, making it a top choice for automotive electronics developers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess