EN
  • EN
  • DE

SPC570S50E3CEFAY

Part No SPC570S50E3CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100ETQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 48K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC570
Standard Package 540
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263444-SPC570S50E3CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC570S50E3CEFAY CAD Model

Description

The SPC570S50E3CEFAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of ST's SPC570S series, which is known for its robust architecture, designed to ensure reliable operation under harsh conditions.

At the heart of the SPC570S50E3CEFAY lies a powerful 32-bit Power Architecture® core, which operates at a frequency of up to 80 MHz. This core provides the computational horsepower required for complex algorithms and control processes. The MCU comes with 512 KB of flash memory, providing ample space for application code and data storage, and 64 KB of RAM for efficient data processing.

One of the standout features of this MCU is its advanced and versatile set of peripherals. It includes multiple CAN interfaces, which are essential for automotive communication networks. It also boasts a rich set of I/O options, including digital and analog inputs/outputs, PWM channels, and communication interfaces such as SPI, I2C, and UARTs, making it highly adaptable to various control tasks and communication requirements.

Safety is a paramount concern in the target applications of the SPC570S50E3CEFAY. Therefore, it integrates features such as a Memory Protection Unit (MPU), a Safety Watchdog Timer, and fault collection and control mechanisms to support the development of safety-critical systems. These features make the MCU suitable for applications that require compliance with stringent safety standards like ISO 26262 for automotive safety.

The SPC570S50E3CEFAY is also designed with power efficiency in mind. Its low-power modes and energy-saving features enable the design of energy-efficient applications, which is particularly important for battery-operated and energy-sensitive systems.

In summary, the SPC570S50E3CEFAY from STMicroelectronics is a robust and versatile MCU that offers a perfect blend of performance, memory capacity, peripheral set, safety features, and power efficiency. It's a reliable choice for engineers looking to develop advanced control systems in the automotive and industrial sectors.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess