EN
  • EN
  • DE

SPC572L-DISP

Part No SPC572L-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC572Lx
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment SPC5Studio
Base Product Number SPC572
Other Names 497-18346,-1138-SPC572L-DISP
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1284041-SPC572L-DISP
Ultra Librarian 3D Model Ultra Librarian SPC572L-DISP CAD Model

Description

Overview of the SPC572L-DISP Product

The SPC572L-DISP from STMicroelectronics is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This product is a part of the SPC5 family of 32-bit Power Architecture® microcontrollers that provide a range of scalable options tailored for automotive applications, ensuring compliance with the industry's latest standards for quality and reliability.

Key Features

  • Advanced Processor Core: At the heart of the SPC572L-DISP is a powerful 32-bit Power Architecture® core that delivers exceptional processing capabilities, making it ideal for handling complex automotive control tasks.
  • Memory Configuration: It comes equipped with a generous memory configuration, including Flash memory and RAM, to support a wide range of applications and functionalities.
  • Enhanced Connectivity: The microcontroller offers a variety of communication interfaces such as CAN, LIN, and FlexRay, facilitating seamless integration with other components within the vehicle's network.
  • Robust Security Features: With built-in security features, the SPC572L-DISP ensures the protection of sensitive data and the prevention of unauthorized access, a critical aspect for automotive safety.
  • Automotive Grade: Designed to operate under harsh conditions, this microcontroller is qualified for automotive applications, ensuring reliability and performance even in extreme environments.

Applications

The versatility of the SPC572L-DISP makes it suitable for a wide array of automotive applications, including but not limited to:

  • Engine control units (ECUs)
  • Transmission control units (TCUs)
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Infotainment systems

Support and Development

STMicroelectronics provides extensive support for the SPC572L-DISP, offering development tools and software libraries to streamline the design process. Engineers can take advantage of evaluation boards, real-time debugging tools, and comprehensive documentation to accelerate product development and time-to-market.

In summary, the SPC572L-DISP microcontroller is a sophisticated, secure, and highly adaptable solution for automotive electronics, backed by STMicroelectronics' commitment to quality and long-term support.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess