EN
  • EN
  • DE

SPC582B50E1CG00X

Part No SPC582B50E1CG00X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64ETQFP  /  e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 2B-Line
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.3V, 5V
Data Converters A/D 27x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC582
Other Names 497-19044-1,497-19044-2,497-19044-6
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263440-SPC582B50E1CG00X
Ultra Librarian 3D Model Ultra Librarian SPC582B50E1CG00X CAD Model

Description

The SPC582B50E1CG00X is a cutting-edge microcontroller produced by STMicroelectronics, specifically designed for automotive applications that demand high levels of reliability and performance. This powerful microcontroller is part of STMicroelectronics' SPC58 2B Line of automotive microcontrollers, which are built on the Power Architecture® technology.

At the heart of the SPC582B50E1CG00X is a 32-bit Power Architecture® core that operates at speeds of up to 80MHz, providing the computational power required for complex automotive applications. This microcontroller comes with an advanced set of features to support a wide range of functionalities from basic control tasks to more demanding automotive applications such as powertrain systems, chassis, and advanced driver assistance systems (ADAS).

With a memory configuration that includes 512KB of Flash memory and 64KB of RAM, the SPC582B50E1CG00X is well-equipped to handle sophisticated software algorithms and data storage requirements. The inclusion of a Memory Protection Unit (MPU) enhances the safety and reliability of applications by preventing unauthorized memory access, a critical feature for automotive safety standards.

Connectivity and I/O options are robust, featuring numerous communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and FlexRay, which are essential for in-vehicle networking. Furthermore, it offers multiple general-purpose input/output (GPIO) ports for versatile control and interfacing with other components within the vehicle's electronic ecosystem.

The SPC582B50E1CG00X is engineered with an emphasis on power efficiency, featuring low-power modes that reduce power consumption during idle periods. The device is also equipped with an advanced clock management system, which allows fine-grained control over system clocks, further optimizing power usage.

STMicroelectronics ensures that the SPC582B50E1CG00X meets the stringent quality and reliability standards required for automotive components. The microcontroller operates within an extended temperature range, making it suitable for the harsh environments encountered in automotive applications.

In summary, the SPC582B50E1CG00X from STMicroelectronics is a robust and feature-rich microcontroller, tailored to meet the demanding requirements of the modern automotive industry, offering an optimal balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2034 $57.6102
7+ $15.7566 $110.2962
10+ $15.2642 $152.6420
14+ $14.7718 $206.8052
18+ $14.2795 $257.0310
24+ $12.8023 $307.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess