EN
  • EN
  • DE

SPC582B54E1CG00X

Part No SPC582B54E1CG00X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 64ETQFP  /  e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 2B-Line
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 48
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.3V, 5V
Data Converters A/D 27x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC582
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1263439-SPC582B54E1CG00X
Ultra Librarian 3D Model Ultra Librarian SPC582B54E1CG00X CAD Model

Description

SPC582B54E1CG00X Microcontroller

The SPC582B54E1CG00X is a cutting-edge microcontroller from STMicroelectronics, designed to meet the demanding requirements of automotive applications. This product is part of the SPC58 2B Line of 32-bit Power Architecture® microcontrollers, which are well-known for their exceptional performance, safety features, and reliability under challenging conditions.

With its advanced and robust design, the SPC582B54E1CG00X offers a wealth of features that make it an ideal choice for complex automotive systems such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS).

Key features of this microcontroller include:

  • Dual e200z4d cores: This device is equipped with two 32-bit Power Architecture® cores, each capable of running at up to 80MHz, offering high computing power for real-time processing.
  • Memory: It comes with 1MB of Flash memory and 96KB of RAM, providing ample storage for application code and data.
  • Advanced connectivity: The microcontroller supports multiple communication interfaces, including CAN FD, FlexRay, LIN, and Ethernet, allowing for versatile networking options within a vehicle.
  • Safety and reliability: The SPC582B54E1CG00X is designed to meet the stringent ISO 26262 functional safety standard, ensuring reliable operation in safety-critical automotive systems.
  • Low power consumption: It features multiple power-saving modes to reduce the overall energy consumption of the automotive system.

STMicroelectronics also provides comprehensive software and hardware support for the SPC582B54E1CG00X, including development tools and software libraries, which facilitate rapid development and integration into automotive systems. The product's robustness, coupled with ST's support, makes it a preferred choice for engineers looking to develop high-performance and secure automotive applications.

Whether for emerging smart car technologies or established automotive control systems, the SPC582B54E1CG00X microcontroller stands out as a reliable and feature-rich component that can drive innovation and performance in the automotive industry.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess