EN
  • EN
  • DE

SPC58NE84E7QMHAR

Part No SPC58NE84E7QMHAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176QFP  /  e200z4 series Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Tape & Reel
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 608K x 8
Supply Voltage - Operating 1.2V, 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Other Names SPC58NE84E7QMHAR-ND,497-SPC58NE84E7QMHARCT,497-SPC58NE84E7QMHARTR,497-SPC58NE84E7QMHARDKR
Standard Package 500
Win Source Part Number 1000634-SPC58NE84E7QMHAR
Ultra Librarian 3D Model Ultra Librarian SPC58NE84E7QMHAR CAD Model

Description

SPC58NE84E7QMHAR: High-Performance Automotive Microcontroller

The SPC58NE84E7QMHAR is a cutting-edge automotive microcontroller designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This powerful microcontroller is part of the SPC58 N Line, which is engineered to meet the demanding requirements of the automotive sector, particularly in applications such as engine management, transmission control, ADAS, gateway, and in-vehicle networking.

Key Features

  • Advanced e200z4d Dual-Core: At the heart of the SPC58NE84E7QMHAR are two 32-bit Power Architecture cores, capable of running at up to 180 MHz. This dual-core setup allows for simultaneous execution of complex applications, ensuring high performance and reliability.
  • Large Memory Capacity: With an integrated 4 MB of flash memory and 592 KB of RAM, this microcontroller provides ample space for robust applications and efficient data handling.
  • Enhanced Security: The device features a state-of-the-art Hardware Security Module (HSM), which is essential for protecting automotive applications against unauthorized access and ensuring secure communication.
  • Rich Set of Peripherals: A comprehensive range of peripherals, including multiple CAN interfaces, LIN, FlexRay, and Ethernet, supports a variety of communication protocols, making this microcontroller highly versatile in networking tasks.
  • Robust Design: The SPC58NE84E7QMHAR is designed to withstand the harsh conditions of the automotive environment, with a temperature range from -40°C to 125°C and compliance with automotive quality standards.

Applications

Due to its robust performance and extensive feature set, the SPC58NE84E7QMHAR is ideal for a wide range of automotive applications, including:

  • Engine and transmission control units
  • Advanced driver-assistance systems (ADAS)
  • Automotive gateway modules
  • Hybrid and electric vehicle control units
  • Body control modules

STMicroelectronics' commitment to innovation is embodied in the SPC58NE84E7QMHAR microcontroller, which offers automotive system designers a powerful, secure, and flexible solution to drive the next generation of vehicle technology.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2863 $84.5726
4+ $34.6966 $138.7864
6+ $33.6123 $201.6738
8+ $32.5280 $260.2240
10+ $31.4437 $314.4370
13+ $28.1909 $366.4817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess